EN
  • EN
  • DE

Z86E0408PSC1866

Part No Z86E0408PSC1866
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB OTP 18DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor Z8
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
Data RAM Size 125 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 18-DIP (0.300", 7.62mm)
Win Source Part Number 139245-Z86E0408PSC1866
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian Z86E0408PSC1866 CAD Model

Description

The Z86E0408PSC1866 is a microcontroller from Zilog's Z8 Encore! series. It's an 8-bit microcontroller that includes flash memory, making it well-suited for embedded systems that require program storage and in-system reprogramming capabilities.

Applications:

  • Embedded control systems: Used for controlling various electronic devices and systems.
  • Consumer electronics: Found in remote controls, toys, and other consumer products.
  • Industrial control: Employed in industrial automation and process control applications.
  • Data logging: Used in devices that record sensor data and other information.
  • Home automation: Found in smart home devices and systems.

Features:

  • Z8 CPU core: Based on the efficient Z8 instruction set.
  • 4KB Flash memory: Provides non-volatile storage for program code and data.
  • 128 bytes of RAM: Offers volatile memory for data manipulation and temporary storage.
  • Two 8-bit timers: Can be used for timing, counting, and PWM generation.
  • UART serial communication: Enables communication with other devices using serial protocols.
  • I/O ports: Provides general-purpose input/output pins for interfacing with peripherals.
  • On-chip oscillator: Reduces external component count by providing an internal clock source.
  • Low-power operation: Designed for energy-efficient applications.

Benefits:

  • Easy reprogramming: Flash memory allows for in-system program updates without removing the device.
  • Versatile peripherals: Timers, UART, and I/O ports offer flexibility for various applications.
  • Reduced component count: On-chip oscillator simplifies board design.
  • Low power consumption: Suitable for battery-powered devices and energy-sensitive applications.
  • Compact size: Available in small packages for space-constrained applications.

Additional Details:

The Z86E0408PSC1866 requires a specific supply voltage for operation; consult the Zilog datasheet for the exact range. The clock frequency of the device affects its processing speed and timing. It's important to refer to the datasheet for detailed pinout information, electrical characteristics, and programming specifications. Proper grounding and decoupling are essential for stable and reliable operation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess