EN
  • EN
  • DE
Part No 4684
Manufacturer Adafruit Industries LLC
Catalog Addressable, Specialty
Description ADDRESS LED DISCRETE RGB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Addressable, Specialty
Mfr Adafruit Industries LLC
Series Neopixel
Package Bulk
Product Status Active
Configuration Discrete
Number of LEDs 10
Color Red, Green, Blue (RGB)
Utilized LED WS2812B
Mounting Type Surface Mount
Size / Dimension 2.00mm L x 2.00mm W
Standard Package 1 pcs
MSL Level 5A (24 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 546086-4684
Ultra Librarian 3D Model Ultra Librarian 4684 CAD Model

Description

The Neopixel LED from Adafruit Industries LLC is a versatile and customizable lighting solution.

  • Series: Neopixel
  • Color Options: RGB (Red, Green, Blue)
  • Package: Surface Mount
  • Size: 2.00mm L x 2.00mm W
  • Packaging: Bulk
  • Status: Active
  • Configuration: Discrete

You May Also Be Interested in

Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
ams
LED GREEN DIFFUSED 0805 SMD
Lowest to $0.1237
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED MATRIX I2C YLW-GRN
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED RING SERIAL RGBW
Need more? Email Us
Everlight Electronics Co Ltd
ADDRESS LED DISCRETE SERIAL RGB
Lowest to $0.1636
Adafruit Industries LLC
Addressable Lighting Neopixel 25 LED Module Serial (Shift Register) Red, Green, Blue (RGB)
Need more? Email Us
LITE-ON Technology
ADDRESS LED
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.7928 $218.7928
2+ $196.1594 $392.3188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess