EN
  • EN
  • DE

TMP01FSZ-REEL

Part No TMP01FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Moisture Sensors, Humidity
Description THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Analog Devices Inc.
Package Tape & Reel
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±1°C
Current - Output (Max) 50mA
Output Type Open Collector
Output Active High
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Voltage - Supply 4.5 V ~ 13.2 V
Current - Supply 500µA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TMP01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TMP01FSZ-REEL-ND,TMP01FSZ-REELTR,TMP01FSZ-REELCT,TMP01FSZ-REELDKR
Standard Package 2,500
Win Source Part Number 1100319-TMP01FSZ-REEL
Ultra Librarian 3D Model Ultra Librarian TMP01FSZ-REEL CAD Model

Description

Introducing the TMP01FSZ-REEL from Analog Devices Inc.

The TMP01FSZ-REEL by Analog Devices is a precision temperature sensor designed for versatile applications requiring accurate temperature monitoring and control. This temperature sensor is part of a series of high-performance integrated circuits that are manufactured to deliver reliable and consistent performance across a wide range of environmental conditions.

Featuring a programmable temperature threshold and hysteresis setpoints, the TMP01FSZ-REEL enables designers to tailor the temperature sensing characteristics to their specific needs. This flexibility makes the sensor ideal for use in complex systems where precision is paramount, such as industrial control systems, medical equipment, and high-performance computing hardware.

The device operates over a wide temperature range, making it suitable for various applications that operate under extreme conditions. Its linear temperature transducer outputs a voltage that is directly proportional to the temperature, providing an analog interface that can be easily read by an ADC or used in feedback loops.

Key Features of TMP01FSZ-REEL:

  • Accuracy: The TMP01FSZ-REEL offers excellent accuracy, ensuring that temperature readings are precise and reliable.
  • Versatility: With its programmable setpoints, it can be adapted to a wide variety of applications, making it a versatile choice for designers.
  • Wide Operating Range: The sensor is designed to function in a broad range of temperatures, accommodating diverse environmental conditions.
  • Analog Output: The linear voltage output is easily integrated into existing systems, allowing for straightforward interfacing with other components.
  • Low Power Consumption: The TMP01FSZ-REEL is optimized for energy efficiency, which is crucial for battery-powered or energy-sensitive applications.

As part of the REEL packaging, the TMP01FSZ-REEL is supplied in tape and reel form, which facilitates automated manufacturing processes, simplifying the assembly and reducing production costs. Analog Devices Inc. ensures that their products meet the highest quality standards, and the TMP01FSZ-REEL is no exception, providing both reliability and performance that designers have come to expect from a leading semiconductor manufacturer.

Whether you're developing sophisticated medical devices, fine-tuning industrial machinery, or building cutting-edge consumer electronics, the TMP01FSZ-REEL temperature sensor is an excellent choice for your temperature monitoring solutions.

You May Also Be Interested in

Microchip Technology
SENSOR INTERNAL -20C-125C 8WDFN / Temperature Sensor Internal -20°C ~ 125°C 11 b 8-WDFN (2x3)
Lowest to $3.1081
Texas Instruments
LOW POWER HUMIDITY AND TEMPERATU
Lowest to $0.5896
TE Connectivity
SENSOR ANALOG REMOTE TO18 / Temperature Sensor Analog, Remote TO-18
Lowest to $5.3340
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess