EN
  • EN
  • DE

PI7C9X760BBLEX

Part No PI7C9X760BBLEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE I2C/SPI TO UART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805345-PI7C9X760BBLEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X760BBLEX CAD Model

Description

Diodes Incorporated PI7C9X760BBLEX - PCIe to PCI Bridge

The PI7C9X760BBLEX from Diodes Incorporated is a high-performance, single-lane PCI Express to PCI bridge chip designed to enable modern systems to interface with legacy PCI devices. This bridge chip is a crucial component for system designers looking to maintain compatibility with existing PCI peripherals while leveraging the speed and capabilities of the latest PCIe technology.

Key Features

  • PCI Express Base Specification: Compliant with PCI Express Base Specification, Revision 2.1, this bridge ensures compatibility with newer PCIe generations while providing a reliable connection to legacy PCI systems.
  • PCI Specification: The device supports 32-bit, 33/66 MHz PCI operations, which allows it to interface with a wide range of PCI devices.
  • High-Performance Bridge: With its high-throughput single-lane (x1) PCI Express operation, the PI7C9X760BBLEX can handle the demands of both current and future PCI applications.
  • Low Power Consumption: Designed with power efficiency in mind, the bridge chip has several power-saving modes to reduce overall system power consumption.
  • Advanced Error Reporting: The device includes support for advanced error reporting (AER) to enhance system reliability through better error management.
  • Package: Available in a 144-pin LFBGA package, the PI7C9X760BBLEX is designed for compact and integrated system designs.

Applications

The PI7C9X760BBLEX is ideal for a variety of applications where there is a need to bridge between PCIe and PCI interfaces. These include:

  • Embedded systems that require legacy PCI support
  • Industrial PCs and servers that use specialized PCI cards
  • Data acquisition systems with PCI interface requirements
  • Test and measurement equipment that utilizes PCI add-on cards

Conclusion

With its robust feature set and compliance with both PCI and PCIe specifications, the PI7C9X760BBLEX from Diodes Incorporated provides a seamless and efficient solution for bridging the gap between new and legacy interface technologies. Its integration into systems ensures that users can continue to leverage their investments in PCI-based devices while enjoying the benefits of modern PCIe-based systems.

You May Also Be Interested in

Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,788 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess