EN
  • EN
  • DE

Z86C0808PSC

Part No Z86C0808PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106199-Z86C0808PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z86C0808PSC CAD Model

Description

The Z86C0808PSC is a member of Zilog's Z8 series of microcontrollers, designed for a range of embedded control applications. It combines a powerful CPU core with integrated peripherals, providing a compact and efficient solution for system control and automation. Its robust design ensures reliable operation in various environmental conditions.

Applications

  • Home Automation: Used in control systems for lighting, HVAC, and security systems.
  • Industrial Control: Employed in machinery control, process monitoring, and automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices requiring embedded control.
  • Automotive Systems: Integrated into vehicle control systems, dashboard displays, and sensor interfaces.

Features

  • 8-Bit CPU Core: Features an 8-bit central processing unit (CPU) for efficient processing of control tasks.
  • On-Chip Memory: Includes integrated ROM (Read-Only Memory) and RAM (Random Access Memory) for program and data storage.
  • I/O Ports: Provides multiple general-purpose input/output (I/O) ports for interfacing with external devices.
  • Timers and Counters: Equipped with timers and counters for precise timing control and event management.
  • Serial Communication: Supports serial communication protocols such as UART for data exchange with other devices.
  • Interrupt Handling: Offers interrupt capabilities for responsive handling of external events.

Benefits

  • Efficient Control: Provides a compact and efficient solution for embedded control applications.
  • Integrated Peripherals: Combines CPU core with on-chip memory and I/O ports for simplified system design.
  • Versatile Interfacing: Multiple I/O ports and serial communication support enable versatile interfacing with external devices.
  • Precise Timing Control: Timers and counters allow for precise timing control and event management.
  • Responsive Event Handling: Interrupt capabilities ensure responsive handling of external events.

Additional Details

The Z86C0808PSC typically operates with a 5V power supply and is available in various package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). Its integrated memory eliminates the need for external memory components in many applications, reducing system cost and complexity. The microcontroller's low power consumption makes it suitable for battery-powered applications. The robust design ensures reliable operation in various environmental conditions, making it a versatile choice for a wide range of embedded control applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess