EN
  • EN
  • DE

RN5RZ31BA

Part No RN5RZ31BA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297623-RN5RZ31BA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RZ31BA CAD Model

Description

The RN5RZ31BA is a voltage regulator IC manufactured by Ricoh. It is part of the RN5RZ series, known for its low supply current and high input voltage capabilities. This specific model delivers a fixed output voltage of 3.1V.

Applications

  • Portable electronic devices
  • Battery-powered applications
  • Microcontroller power supply
  • Wearable devices
  • Sensor circuits

Features

  • Output Voltage: Fixed 3.1V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Input Voltage: Tolerates a wide range of input voltages.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the device from overheating.
  • Small Package: Available in compact surface-mount packages.

Benefits

  • Extended Battery Life: Low current consumption leads to longer runtime for portable devices.
  • Stable Voltage: Provides a reliable and consistent 3.1V output.
  • Robust Protection: Overcurrent and thermal shutdown features enhance system reliability.
  • Compact Size: Suitable for space-constrained applications.
  • Simplified Design: Fixed output simplifies circuit design.

Additional Details

The RN5RZ31BA is typically supplied in tape and reel packaging for automated assembly. It's designed to operate over a wide temperature range. Always consult the official Ricoh datasheet for detailed specifications, including input voltage range, output voltage accuracy, dropout voltage, and recommended external components (e.g., input and output capacitors). Correct pinout identification from the datasheet is crucial for proper connection.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess