EN
  • EN
  • DE

W29N01GVSCAA

Part No W29N01GVSCAA
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description 1G-BIT 3.3V Nand Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104398-W29N01GVSCAA
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W29N01GVSCAA CAD Model

Description

The Winbond W29N01GVSCAA is a 1G-bit Serial NAND Flash memory device. It operates at 3.3V and is designed for high-density storage applications. This memory chip is commonly found in a variety of devices requiring non-volatile storage, including embedded systems and consumer electronics.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and application code in microcontrollers and other embedded applications.
  • Consumer Electronics: Found in devices like smartphones, tablets, and digital cameras for storing operating systems, applications, and user data.
  • Networking Devices: Utilized in routers, switches, and other networking equipment for storing firmware and configuration settings.
  • Industrial Control: Used in industrial automation equipment for storing program parameters, calibration data, and system configurations.
  • Automotive Systems: Integrated into automotive electronics for storing navigation data, infotainment system software, and other critical information.

Features:

  • 1G-bit Serial NAND Flash Memory: Provides ample storage capacity for a wide range of applications.
  • 3.3V Operation: Operates at a 3.3V power supply for efficient power usage.
  • Serial Interface: Utilizes a serial interface for simplified connection and control.
  • Page Program: Supports page program operations for efficient data writing.
  • Block Erase: Features block erase capability for erasing large sections of memory.
  • Wear Leveling: Includes wear leveling algorithms to extend the lifespan of the memory.
  • ECC (Error Correction Code): Incorporates ECC to ensure data integrity.

Benefits:

  • High-Density Storage: Provides large storage capacity in a compact form factor.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Reliable Data Storage: Ensures reliable storage of critical data with ECC and wear leveling.
  • Ease of Integration: Serial interface simplifies integration into various systems.
  • Long Lifespan: Wear leveling algorithms extend the lifespan of the memory.

Additional Details:

The W29N01GVSCAA typically operates within a temperature range of -40°C to +85°C. It is available in various package options. The device is designed for high-endurance applications, and includes advanced features for data protection and error correction. The serial interface allows for easy connection to microcontrollers and other host devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,782 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess