EN
  • EN
  • DE

Z0853008DEA

Part No Z0853008DEA
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Description IC 8MHZ Z8500 Scc 40-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Win Source Part Number 1223323-Z0853008DEA
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0853008DEA CAD Model

Description

The Z0853008DEA is a Z8530 Serial Communication Controller (SCC) manufactured by Zilog. This device is designed to manage synchronous and asynchronous serial communication protocols. It's a versatile chip used in a variety of communication applications. The "08DEA" likely indicates package, speed, or temperature grade specifications.

Applications

  • Data Communication Systems: Used in modems, routers, and other networking equipment for serial communication.
  • Industrial Control Systems: Employed in industrial automation devices for serial communication with sensors and actuators.
  • Terminal Emulators: Integrated into terminal emulators for communicating with mainframe computers and other serial devices.
  • Embedded Systems: Utilized in embedded systems for serial communication with peripherals and other devices.
  • Communication Interfaces: Used to create serial interfaces for various devices, such as printers and scanners.

Features

  • Dual-Channel SCC: Provides two independent serial communication channels.
  • Synchronous and Asynchronous Modes: Supports both synchronous and asynchronous serial communication protocols.
  • Programmable Baud Rate Generator: Allows for flexible baud rate selection.
  • Modem Control Signals: Includes modem control signals for interfacing with modems.
  • Interrupt Controller: Integrates an interrupt controller for efficient interrupt handling.
  • DMA Support: Supports Direct Memory Access (DMA) for high-speed data transfer.

Benefits

  • Versatile Communication: Supports a wide range of serial communication protocols.
  • Flexible Baud Rate Selection: Allows for easy adaptation to different communication speeds.
  • Efficient Interrupt Handling: Integrates an interrupt controller for efficient interrupt processing.
  • High-Speed Data Transfer: Supports DMA for high-speed data transfer.
  • Dual-Channel Operation: Provides two independent serial communication channels.

The Z0853008DEA typically operates at a voltage of 5V. It requires external clock signals for proper operation. The operating temperature range is usually specified as commercial or industrial grade, depending on the specific application requirements. The package type is typically a DIP (Dual In-Line Package) or a surface-mount package, which allows for easy mounting on printed circuit boards. It supports various serial communication standards, such as RS-232, RS-422, and RS-485.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess