EN
  • EN
  • DE

MAX6719UTTZD1

Part No MAX6719UTTZD1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705864-MAX6719UTTZD1
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6719UTTZD1 CAD Model

Description

Maxim Integrated MAX6719UTTZD1 Overview

The MAX6719UTTZD1 is a highly reliable, quad-supply supervisor IC designed by Maxim Integrated to monitor multiple voltage rails within electronic systems. This component is an essential part of ensuring system stability by providing supervisory functions that help prevent system failures due to power supply issues.

Key Features

  • Quad Voltage Monitoring: The device can supervise up to four different supply voltages simultaneously, making it ideal for complex systems with multiple power rails.
  • Adjustable Voltage Thresholds: The voltage thresholds are adjustable, allowing for customization according to the specific needs of the application.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6719UTTZD1 offers a low quiescent current, which helps in extending battery life in portable devices.
  • Manual Reset Input: It includes a manual reset input that allows for an external trigger to reset the system, providing an additional layer of control.
  • Multiple Reset Timeout Options: The device offers several reset timeout periods, giving designers the flexibility to choose the appropriate delay for their system's requirements.

Applications

The MAX6719UTTZD1 is suitable for a wide range of applications across various industries. It is particularly useful in:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6719UTTZD1 is no exception. It is built to meet the high standards expected in professional electronic design, ensuring stable operation and a long operational lifespan.

Package and Availability

The MAX6719UTTZD1 comes in a compact SOT23-6 package, making it suitable for space-constrained applications. It is available for purchase through various distributors and directly from Maxim Integrated's website.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6719UTTZD1 is an excellent choice for designers looking to incorporate reliable voltage monitoring in their systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4578 $58.7826
41+ $2.8373 $116.3293
64+ $2.7486 $175.9104
87+ $2.6600 $231.4200
113+ $2.5713 $290.5569
151+ $2.3053 $348.1003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess