EN
  • EN
  • DE

ZVN3306F

Part No ZVN3306F
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283319-ZVN3306F
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVN3306F CAD Model

Description

The ZVN3306F is a N-channel MOSFET manufactured by Zetex Semiconductors (now Diodes Incorporated). It's designed for low voltage, fast switching applications, often used in driving circuits and power management.

Applications

  • Load Switching
  • DC-DC Conversion
  • Motor Control
  • LED Driving
  • Power Management in Portable Devices

Features

  • N-channel MOSFET
  • Low On-Resistance (Rds(on))
  • Fast Switching Speed
  • Logic Level Compatible
  • SOT23 Package

Benefits

  • High efficiency in switching applications due to low on-resistance
  • Reduced power dissipation, leading to cooler operation
  • Smaller footprint allows for higher density circuit designs
  • Directly driven by logic level signals, simplifying circuit design
  • Suitable for portable and space-constrained applications

Additional Details

The ZVN3306F's low on-resistance minimizes voltage drop and power loss during operation, enhancing overall circuit efficiency. Its fast switching speed makes it suitable for applications requiring rapid response times. The logic-level gate drive means it can be directly driven by microcontrollers or other logic circuits without the need for additional gate drive circuitry. The SOT23 package is a small surface mount package that is beneficial for compact electronic devices. Careful consideration should be given to the gate drive voltage to ensure optimal performance. The device's thermal resistance should be analyzed to manage heat dissipation effectively, especially in high-power applications. Proper PCB layout techniques are essential for minimizing parasitic inductance and capacitance, which can impact switching speed and overall circuit performance. Its compact size and robust performance make it a versatile choice for a wide range of electronic applications. The ZVN3306F is typically used in applications where efficiency and space are at a premium. The device's drain-source breakdown voltage is an important parameter to consider when selecting it for a particular application. Operating the device within its specified limits is critical for reliable performance and longevity.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3835 $59.4425
325+ $0.3587 $116.5775
505+ $0.3464 $174.9320
720+ $0.3217 $231.6240
935+ $0.3093 $289.1955
1,170+ $0.2970 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess