EN
  • EN
  • DE

LM5045MHX/NOPB

Part No LM5045MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR FULL BRIDGE PWM 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Supply Voltage - Operating 14 V to 100 V
Frequency - Switching Up to 2MHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-HTSSOP
Mounting Surface Mount
Win Source Part Number 1054774-LM5045MHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5045MHX/NOPB CAD Model

Description

The LM5045MHX/NOPB is a versatile and high-performance PWM controller from Texas Instruments, designed for use in half-bridge and full-bridge power converters. This advanced controller integrates all the necessary functions required for high-power applications, making it an ideal choice for a wide range of industrial, automotive, and telecommunication systems.

Key Features

  • Integrated Functions: The device includes high-voltage half-bridge gate drivers with adaptive dead-time control, precision regulation, and protection features, all in one compact package.
  • Versatile Power Management: It supports a wide range of input voltages, allowing for flexible power management solutions suitable for various applications.
  • Advanced Control: The LM5045MHX/NOPB offers peak current mode control, providing excellent transient response and simplified loop compensation.
  • Robust Protection: It is equipped with an array of protection features, including thermal shutdown, programmable over-current protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • High Efficiency: The device is optimized for high-efficiency operation, reducing power loss and improving overall system performance.

Applications

The LM5045MHX/NOPB is suitable for a variety of applications that require efficient and reliable power conversion. Its robust design and comprehensive feature set make it particularly well-suited for:

  • Server and telecom power supplies
  • Industrial power systems
  • Automotive power electronics
  • DC-DC converters
  • Renewable energy systems, such as solar inverters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5045MHX/NOPB is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring long-term reliability and performance. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1317 $53.7121
30+ $3.3901 $101.7030
46+ $3.2842 $151.0732
63+ $3.1782 $200.2266
82+ $3.0723 $251.9286
109+ $2.7545 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,190 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess