EN
  • EN
  • DE

ZL30406QGC

Part No ZL30406QGC
Manufacturer Zarlink
Catalog Electronic Wholesale
Description SONET/SDH Clock Multiplier PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zarlink
Win Source Part Number 1282914-ZL30406QGC
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZL30406QGC CAD Model

Description

The ZL30406QGC is a high-performance timing synchronization device from Microsemi (formerly Zarlink). It is designed for a wide range of applications requiring precise clock generation, synchronization, and distribution. This device supports various industry-standard protocols and provides robust timing solutions for network infrastructure and communication systems.

Applications:

  • Synchronous Ethernet (SyncE): Used in SyncE networks for precise clock synchronization.
  • IEEE 1588 Precision Time Protocol (PTP): Implements PTP functionality for time synchronization in distributed systems.
  • Base Stations: Provides timing for wireless base stations.
  • Network Infrastructure: Used in routers, switches, and other network devices for clock generation and distribution.
  • Broadcast Video Systems: Synchronizes video and audio signals in broadcast applications.

Features:

  • Multiple Clock Outputs: Provides multiple independent clock outputs with programmable frequencies.
  • Low Jitter: Offers ultra-low jitter performance for high-quality clock signals.
  • Flexible Clock Input: Accepts multiple clock input sources.
  • Synchronization Algorithms: Implements advanced synchronization algorithms for network timing.
  • IEEE 1588 Support: Supports IEEE 1588 PTP for precise time synchronization.
  • Clock Monitoring: Provides clock monitoring and alarm functions.
  • Phase-Locked Loop (PLL): Integrated PLL for clock multiplication and jitter attenuation.
  • QFN Package: Available in a QFN (Quad Flat No-Lead) package for space-saving designs.

Benefits:

  • Precise Timing: Enables accurate clock synchronization and distribution in networks.
  • Improved Network Performance: Low jitter clock signals enhance network performance and stability.
  • Reduced System Cost: Integrated features reduce the need for external components.
  • Simplified Design: Flexible configuration options simplify system design and integration.
  • Enhanced Reliability: Clock monitoring and alarm functions improve system reliability.

Additional Details:

The ZL30406QGC is configured through a serial interface and supports various clock output formats. The device is designed to meet the stringent timing requirements of modern communication systems. It requires careful layout and decoupling to achieve optimal performance. Detailed timing parameters and configuration options are available in the Microsemi datasheet. The device is suitable for applications requiring high-precision clock synchronization, such as telecom infrastructure and data centers. The integrated PLL provides excellent jitter attenuation and clock multiplication capabilities.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,668.3340 $1,668.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess