EN
  • EN
  • DE

EMB14100

Part No EMB14100
Manufacturer YG-1 Tool Company
Catalog OEM Parts (C - E)
Description YG-1 TOOL COMPANY EMB14100 V7 Mill Inox 4 Flute Long Length Carbide End Mill
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057182-EMB14100
Categories OEM Parts(C-E)
Manufacturer YG-1 Tool Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMB14100 CAD Model

Description

Overview

The YG-1 EMB14100 is a high-performance solid carbide end mill designed for demanding milling applications. This end mill features a specific geometry and coating optimized for machining a wide range of materials, offering excellent tool life and surface finish. YG-1 is a well-respected manufacturer known for quality cutting tools.

Applications

  • Aerospace: Machining aluminum, titanium, and nickel alloys for aircraft components.
  • Automotive: Manufacturing engine parts, molds, and dies.
  • Die and Mold: Creating complex mold cavities and die shapes.
  • General Machining: Milling various materials including steel, stainless steel, cast iron, and non-ferrous metals.
  • Medical: Manufacturing precision medical implants and instruments.

Features

  • Solid Carbide Construction: Provides high rigidity and resistance to wear.
  • Multi-Flute Design: Enhances material removal rate and surface finish.
  • Optimized Geometry: Designed for efficient chip evacuation and reduced cutting forces.
  • Advanced Coating: Improves tool life and reduces friction. (Specific coating type depends on the exact model, e.g., TiAlN, AlTiN).
  • Center Cutting: Allows for plunge cutting and slotting operations.
  • Precise Tolerances: Ensures accurate machining results.

Benefits

  • Increased Productivity: Higher cutting speeds and feed rates lead to faster cycle times.
  • Improved Surface Finish: Produces smooth and accurate surfaces.
  • Extended Tool Life: Durable construction and coating minimize wear.
  • Reduced Tool Costs: Longer tool life and fewer tool changes lower overall machining costs.
  • Versatile Performance: Suitable for machining a variety of materials.
  • Enhanced Accuracy: Precise design ensures consistent machining results.

Additional Details

The EMB14100 end mill's specific features and benefits will vary depending on its diameter, number of flutes, helix angle, and coating. Consult the YG-1 catalog or datasheet for detailed specifications. Common shank types include cylindrical and Weldon shanks. Proper cutting parameters (speed, feed, depth of cut) are essential for optimal performance and tool life. Coolant is generally recommended to reduce heat and improve chip evacuation. Choosing the right end mill for the specific material and application is crucial for achieving the desired results.

This tool is designed for use in CNC milling machines and machining centers. It requires proper clamping and alignment to ensure accurate and stable machining. Regularly inspect the end mill for wear and damage and replace it as needed.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess