EN
  • EN
  • DE

WS4.5D3HV

Part No WS4.5D3HV
Manufacturer Shenzhen Yatelian Technology Co., Ltd.
Catalog ESD and Circuit Protection
Description 14V 110A@8/20us 1.5kW@8/20us Unidirectional 4.5V SOD-323 TVS Diodes RoHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOD-323
Clamping Voltage 14V
Operating Temperature -55℃~+125℃
Peak Pulse Current (Ipp) 110A@8/20us
Peak Pulse Power Dissipation (Ppp) 1.5kW@8/20us
Number of Channels 1
Type TVS
Reverse Leakage Current (Ir) 1uA
Polarity Unidirectional
Reverse Stand-Off Voltage (Vrwm) 4.5V
Ultra Librarian 3D Model Ultra Librarian WS4.5D3HV CAD Model

Description

Product Overview

The 0429.750WRM-0.75A is designed with high-precision engineering to offer fast-acting protection for electronic circuits, ensuring devices are safe from unexpected current surges.

Applications

  • Portable Electronic Devices
  • Marine Electronics
  • Uninterruptible Power Supplies (UPS)
  • Security Systems

Features and Benefits

  • Quick Break: Immediately interrupts current flow during faults.
  • High Reliability: Consistently performs under various operating environments.
  • Space-Conscious Design: Ideal for compact electronic assemblies.

Additional Details

Engineered to meet rigorous safety standards, this fuse provides reliable protection that helps extend the life of electronic components.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Lowest to $0.4427
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
NXP / Nexperia
PESDxS2UT series - Double ESD protection diodes in SOT23 package
Need more? Email Us
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
Lite-On Inc.
ESD Diode, 50W, 1uA, 5V, SOD-882, RoHS
Lowest to $0.1143
Renesas Electronics America
NNCD27 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.1656
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
ESD Protection Array
Lowest to $3.2640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0734 $50.2790
1,665+ $0.0602 $100.2330
2,575+ $0.0583 $150.1225
3,550+ $0.0564 $200.2200
4,580+ $0.0546 $250.0680
6,135+ $0.0489 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,035 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess