EN
  • EN
  • DE

CC0603ZRY7105G1

Part No CC0603ZRY7105G1
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820207-CC0603ZRY7105G1
Ultra Librarian 3D Model Ultra Librarian CC0603ZRY7105G1 CAD Model

Description

The CC0603ZRY7105G1 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. These capacitors are widely used in electronic circuits for purposes such as decoupling, bypassing, and filtering. The 'Y5V' dielectric indicates a Class II ceramic capacitor known for its high capacitance value in a small size, but with lower stability compared to NPO/COG dielectrics.

Applications

  • Decoupling Capacitors: Provides local decoupling for integrated circuits.
  • Bypassing: Used to bypass AC signals to ground.
  • Filtering: Smooths voltage signals in power supplies and other circuits.
  • General-Purpose Applications: Suitable for a wide range of electronic devices.
  • Consumer Electronics: Employed in smartphones, tablets, and other consumer devices.

Features

  • Y5V Dielectric: High capacitance value in a small size.
  • Small Size: 0603 package allows for high-density circuit designs.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • RoHS Compliant: Meets environmental safety standards.
  • Multilayer Construction: Provides high capacitance in a small volume.

Benefits

  • High Capacitance: Provides large capacitance values in a small package.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Easy Assembly: SMT compatibility reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance meets regulatory requirements.
  • Cost-Effective: Often a lower-cost option compared to other dielectrics.

Additional Details

The 'CC0603' indicates the EIA case size, with 0603 corresponding to dimensions of 0.06 inches x 0.03 inches (1.6mm x 0.8mm). The 'Z' likely denotes a specific internal series or specification. 'RY7' identifies the dielectric material, which is Y5V. '105' indicates a capacitance value of 1,000,000 pF (1µF). 'G1' may refer to a specific tolerance or voltage rating code. Y5V capacitors have a wider capacitance variation over temperature compared to X7R or C0G/NPO capacitors. Consult the manufacturer's datasheet for detailed specifications, including operating temperature range, voltage rating, capacitance tolerance, and temperature coefficient. Proper handling and soldering techniques should be followed during assembly to ensure reliability.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess