EN
  • EN
  • DE
  • IT

K3SC-10 AC100-240

Part No K3SC-10 AC100-240
Manufacturer Omron
Catalog PMIC - Motor Drivers, Controllers
Description INTERFACE CONVERTER 100-240V  /  Converter, RS232C/USB to RS-422/485
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions>Miscellaneous
Mfr Omron Automation and Safety
Package Bulk
Type Converter, RS232C/USB to RS-422/485
Base Product Number K3SC-10
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names K3SC-10AC100-240,Z6417,K3SC-10AC100-240-ND,K3SC10AC100240
Standard Package 1
Win Source Part Number 1029209-K3SC-10 AC100-240
Ultra Librarian 3D Model Ultra Librarian K3SC-10 AC100-240 CAD Model

Description

The K3SC-10 AC100-240 is a digital panel meter manufactured by Omron. It's designed to display various process values like temperature, pressure, or flow rate based on the input signal it receives. The "AC100-240" indicates that it supports a universal AC power input ranging from 100 to 240 volts.

Applications

  • Temperature Monitoring: Displays temperature readings in industrial processes.
  • Pressure Measurement: Monitors pressure levels in pneumatic or hydraulic systems.
  • Flow Rate Indication: Displays the flow rate of liquids or gases.
  • Weight Measurement: Displays weight values from load cells.
  • Voltage/Current Monitoring: Displays voltage or current readings in power systems.

Features

  • Digital Display: Clear and easy-to-read digital display.
  • Universal AC Input: Supports AC power input from 100 to 240 volts.
  • Configurable Input: Accepts various input signals such as analog voltage, current, or thermocouple.
  • Alarm Outputs: Provides alarm outputs for indicating out-of-range conditions.
  • Scaling Function: Allows for scaling the input signal to display the desired engineering units.

Benefits

  • Accurate Display: Provides accurate and reliable process value readings.
  • Easy Installation: Simple to install and configure.
  • Versatile Input: Compatible with a wide range of input signals.
  • Alarm Functionality: Alerts operators to abnormal process conditions.
  • Improved Process Control: Enables better process monitoring and control.

Additional Details

The K3SC-10 AC100-240 requires proper wiring according to the Omron datasheet. Configuration is typically done through front-panel buttons. The datasheet contains information on input signal ranges, output specifications, and safety precautions. It is important to calibrate the meter properly to ensure accurate readings. The display brightness and other parameters can typically be adjusted for optimal viewing.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess