EN
  • EN
  • DE

151KD20

Part No 151KD20
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 20MM, 150V 6.5KA, BULK / 150 V 6.5 kA Varistor 1 Circuit Through Hole Disc 20mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 20D
Package Bulk
Product Status Active
Maximum AC Volts 95 V
Maximum DC Volts 125 V
Varistor Voltage (Min) 135 V
Varistor Voltage (Typ) 150 V
Varistor Voltage (Max) 165 V
Current - Surge 6.5 kA
Energy 70J
Number of Circuits 1
Capacitance @ Frequency 2700 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 20mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361129-151KD20
Ultra Librarian 3D Model Ultra Librarian 151KD20 CAD Model

Description

The 1361129-151KD20 is a transient voltage suppressor (TVS) varistor designed for circuit protection and manufactured by YAGEO.

  • Series: 20D
  • Package: Disc 20mm
  • Mounting: Through Hole
  • Temperature Range: -40°C to 105°C
  • Capacitance @ 1 kHz: 2700 pF
  • Maximum AC Voltage: 95V
  • Maximum DC Voltage: 125V
  • Varistor Voltage Range: 135V to 165V
  • Surge Current: 6.5kA
  • Energy Rating: 70J
  • Status: Active

You May Also Be Interested in

Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Lowest to $0.0647
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess