EN
  • EN
  • DE

25016-BLACK-BULK

Part No 25016-BLACK-BULK
Manufacturer Alpha Wire
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022781-25016-BLACK-BULK
Categories OEM Parts(0-9)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25016-BLACK-BULK CAD Model

Description

The 25016-BLACK-BULK, manufactured by Alpha Wire, appears to be a multi-conductor cable. Given Alpha Wire's product range, and the presence of "BULK" in the product name, this likely signifies a larger quantity spool of a black-jacketed cable. While precise specifications require a datasheet, we can infer its general characteristics.

Applications:

  • Control Systems: Transmitting control signals between devices.
  • Data Transmission: Connecting computers, peripherals, and communication equipment.
  • Instrumentation: Connecting sensors, meters, and other instruments.
  • Robotics: Wiring robotic arms and other automated systems.
  • Power Distribution (Low Voltage): Supplying power to low-voltage devices.

Features (Likely):

  • Multiple Conductors: Contains multiple wires within a single jacket for carrying multiple signals or power.
  • PVC Insulation: Typically uses PVC insulation for flexibility and protection against abrasion, moisture, and chemicals.
  • Stranded Conductors: Most likely uses stranded conductors for increased flexibility and durability compared to solid conductors.
  • Black PVC Jacket: Provides overall protection and is often color-coded for identification.
  • UL/CSA Approval: Likely meets safety standards for use in various applications.

Benefits (Likely):

  • Simplified Wiring: Reduces the number of individual wires required, simplifying installation and maintenance.
  • Protection: Provides a protective outer jacket to shield the conductors from damage.
  • Organization: Keeps wires organized and prevents tangling.
  • Durable: Withstands harsh environments and mechanical stress.
  • Reliable Signal Transmission: Ensures consistent and reliable signal transmission.

The 25016-BLACK-BULK cable from Alpha Wire is a versatile solution for connecting multiple devices and transmitting signals in a variety of applications. Its construction likely includes multiple conductors insulated with PVC and enclosed in a durable black PVC jacket. The “BULK” designation suggests it is sold in larger quantities for efficient and cost-effective use in larger projects. For definitive specifications, such as the number of conductors, wire gauge, voltage rating, and temperature rating, refer to the official Alpha Wire datasheet for this specific part number.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess