EN
  • EN
  • DE

45432-BLACK-BULK

Part No 45432-BLACK-BULK
Manufacturer Alpha Wire
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038650-45432-BLACK-BULK
Categories OEM Parts(0-9)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 45432-BLACK-BULK CAD Model

Description

The 45432-BLACK-BULK is a hook-up wire manufactured by Alpha Wire. This is a single-conductor wire designed for internal wiring of electronic equipment. The BLACK designation indicates the color of the insulation, and BULK signifies that it is supplied in large quantities, typically on a spool. Alpha Wire is known for producing high-quality wire and cable products, making this wire suitable for various applications requiring reliable connections.

Applications

  • Internal Wiring of Electronic Devices: Used for connecting components within electronic devices, such as computers, radios, and appliances.
  • Control Panels: Employed in wiring control panels and switchboards.
  • Signal Transmission: Suitable for transmitting low-voltage signals in various electronic systems.
  • Breadboarding: Used for prototyping electronic circuits on breadboards.
  • Jumpers: Creating custom jumper wires for connecting different points in a circuit.

Features

  • Single Conductor: Consists of a single insulated conductor.
  • Stranded Copper Conductor: Made with stranded copper for flexibility and good conductivity.
  • PVC Insulation: Insulated with PVC (Polyvinyl Chloride), providing good electrical insulation and resistance to abrasion.
  • Black Color: Black insulation for easy identification and color-coding.
  • Bulk Packaging: Supplied in bulk quantities, reducing waste and cost for large projects.

Benefits

  • Reliable Electrical Connection: Provides a reliable and stable electrical connection.
  • Flexibility: Stranded copper conductor allows for easy bending and routing.
  • Easy to Work With: PVC insulation is easy to strip and solder.
  • Durable: Resistant to abrasion and chemicals, ensuring long-lasting performance.
  • Cost-Effective: Bulk packaging reduces cost for large-scale projects.

Additional Details

The 45432-BLACK-BULK wire typically has a gauge of 22 AWG (American Wire Gauge), though other gauges may exist. It has a voltage rating of 300V or 600V, depending on the specific product specifications. The operating temperature range is usually between -20°C and +80°C. The PVC insulation provides resistance to moisture, chemicals, and abrasion. Proper wire stripping and termination techniques should be used to ensure a secure and reliable connection. Consult the Alpha Wire datasheet for specific details.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess