EN
  • EN
  • DE

MLVA06V18C130

Part No MLVA06V18C130
Manufacturer Eaton Bussmann
Catalog TVS - Varistors, MOVs
Description VARISTOR 22V 30A 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Obsolete(EOL)
Varistor Voltage (Min) 17.6V
Varistor Voltage (Typ) 22V
Varistor Voltage (Max) 26.4V
Current - Surge 30A
Energy 0.10J
Number of Circuits 1
Maximum AC Volts 14VAC
Maximum DC Volts 18VDC
Capacitance @ Frequency 130pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Surface Mount, MLCV
Dimension 0603 (1608 Metric)
Win Source Part Number 044876-MLVA06V18C130
Ultra Librarian 3D Model Ultra Librarian MLVA06V18C130 CAD Model

Description

The Eaton Bussmann 044876-MLVA06V18C130 is a circuit protection component that is a part of the circuit protection category.

  • GPTDescription: It is now obsolete (EOL) and has a Win Source Part Number of 044876-MLVA06V18C130. It has a packaging of reel - TR and a number of circuits of 1. It has a capacitance of 130pF @ 1MHz and a varistor voltage of 17.6V to 26.4V. It can handle a surge current of 30A and a maximum AC voltage of 14VAC and DC voltage of 18VDC. The energy is 0.10J. It can operate in a temperature range of -40°C to 85°C (TA) and has a dimension of 0603 (1608 Metric).

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1746 $58.4910
810+ $0.1432 $115.9920
1,250+ $0.1388 $173.5000
1,720+ $0.1344 $231.1680
2,225+ $0.1298 $288.8050
2,980+ $0.1164 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess