EN
  • EN
  • DE

MLVA06V09C210

Part No MLVA06V09C210
Manufacturer Eaton Bussmann
Catalog TVS - Varistors, MOVs
Description VARISTOR 16.5V 30A 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 11.5V
Varistor Voltage (Typ) 16.5V
Varistor Voltage (Max) 21.5V
Current - Surge 30A
Energy 0.10J
Number of Circuits 1
Maximum AC Volts 7VAC
Maximum DC Volts 9VDC
Capacitance @ Frequency 210pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 044875-MLVA06V09C210
Ultra Librarian 3D Model Ultra Librarian MLVA06V09C210 CAD Model

Description

The Eaton Bussmann is an active electronic component that belongs to the circuit protection category.

  • GPTDescription: It has a single circuit and is mounted using SMD (SMT). The capacitance @ frequency is 210pF @ 1MHz, and the varistor voltage ranges from 11.5V to 21.5V. It has a maximum AC voltage of 7VAC and a maximum DC voltage of 9VDC, with an energy of 0.10J. The component has a surge current of 30A and a temperature range of -40°C to 85°C (TA). It has a dimension of 0603 (1608 Metric) and is packaged in reel-TR.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0910 $57.7850
1,550+ $0.0748 $115.9400
2,395+ $0.0725 $173.6375
3,295+ $0.0701 $230.9795
4,270+ $0.0677 $289.0790
5,705+ $0.0608 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess