Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Tape and Reel
Maximum AC Volts 95V
Maximum DC Volts 127V
Varistor Voltage (Minimum) 135V
Varistor Voltage 150V
Varistor Voltage (Maximum) 165V
Current - Surge 250A
Energy 3.0J
Capacitance at Frequency 250pF at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMT, MLCV
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1278790-V150CH8
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian V150CH8 CAD Model

Description

The Littelfuse Inc. V150CH8 is an electronic component that is used in circuit protection.

  • Mounting: surface
  • Compatibility: MLCV applications.
  • Maximum AC Voltage: 95V
  • Maximum DC Voltage: 127V
  • Energy: 3.0J
  • Varistor Voltage: 150V
  • Capacitance @ 1MHz: 250pF
  • Temperature Range: -55°C to 125°C
  • Varistor Voltage Range: 135V to 165V.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 27V 100A DISC 5MM / 27 V 100 A Varistor 1 Circuit Through Hole Disc 5mm
Lowest to $0.1563
ECAD model for V27ZS05P
Littelfuse Inc.
VARISTOR 18V 250A DISC 7MM / 18 V 250 A Varistor 1 Circuit Through Hole Disc 7mm
Need more? Email Us
ECAD model for V18ZT1P
Yageo
MOV / 470 V 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Lowest to $0.1690
ECAD model for 471KD14J
Yageo
MOV / 39 V 2 kA Varistor 1 Circuit Through Hole Disc 14mm
Lowest to $0.1469
ECAD model for 390KD14
Sunlord
VARISTOR 28V 2A 0402 / 25 V 2 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Lowest to $0.0068
ECAD model for SDV1005S5R5C100NPTF
EPCOS (TDK)
High-speed series
Lowest to $0.3033
ECAD model for CDS2C15GTH
Yageo
MOV DISC 10MM, 1100V 2.5KA, BULK / 1.1 kV 2.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Lowest to $0.0598
ECAD model for 112KD10
Yageo
MOV DISC 14MM, 390V 4.5KA, BULK / 390 V 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Lowest to $0.1043
ECAD model for 391KD14
EPCOS (TDK)
14MM, 300VAC, 10%, STANDARD / 470 V 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Lowest to $0.1039
ECAD model for B72214S0301K503

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7964 $50.3352
44+ $2.2945 $100.9580
68+ $2.2228 $151.1504
93+ $2.1511 $200.0523
121+ $2.0794 $251.6074
161+ $1.8643 $300.1523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,830 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention