EN
  • EN
  • DE

MG064L18X500RP

Part No MG064L18X500RP
Manufacturer AVX Corporation
Catalog TVS - Varistors, MOVs
Description VARISTOR 28V 20A 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 25.2V
Varistor Voltage (Typ) 28V
Varistor Voltage (Max) 30.8V
Current - Surge 20A
Energy 0.10J
Number of Circuits 4
Maximum AC Volts 14VAC
Maximum DC Volts 18VDC
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 0612 (1632 Metric)
Win Source Part Number 058464-MG064L18X500RP
Ultra Librarian 3D Model Ultra Librarian MG064L18X500RP CAD Model

Description

The AVX Corporation electronic component is a high-quality product that is perfect for a wide range of applications.

  • Win Source Part Number: 058464-MG064L18X500RP
  • Manufacturer: AVX Corporation
  • Category: Circuit Protection
  • Status: Active
  • Packaging: Reel - TR
  • Number of Circuits: 4
  • Mounting Style: SMD (SMT)
  • Capacitance @ Frequency: 75pF @ 1MHz
  • Varistor Voltage (Min): 25.2V
  • Varistor Voltage (Typ): 28V
  • Varistor Voltage (Max): 30.8V
  • Current - Surge: 20A
  • Maximum AC Volts: 14VAC
  • Maximum DC Volts: 18VDC
  • Energy: 0.10J
  • Temperature Range: -55°C to 125°C (TA)
  • Dimension: 0612 (1632 Metric)

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
Lowest to $0.0647
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $0.0277

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess