EN
  • EN
  • DE

MG064L18X500DP

Part No MG064L18X500DP
Manufacturer AVX Corporation
Catalog TVS - Varistors, MOVs
Description VARISTOR 20A 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 25.2V
Varistor Voltage (Typ) 28V
Varistor Voltage (Max) 30.8V
Current - Surge 20A
Energy 0.10J
Number of Circuits 4
Maximum AC Volts 14VAC
Maximum DC Volts 18VDC
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Surface Mount, MLCV
Dimension 0612 (1632 Metric)
Win Source Part Number 127967-MG064L18X500DP
Ultra Librarian 3D Model Ultra Librarian MG064L18X500DP CAD Model

Description

AVX Corporation's 127967-MG064L18X500DP is a surface mount, MLCV varistor with a capacitance of 75pF @ 1MHz and a varistor voltage range of 25.2V to 30.8V.

  • Mounting Style: Surface Mount
  • Component Type: MLCV Varistor
  • Capacitance @ Frequency: 75pF @ 1MHz
  • Varistor Voltage Range: 25.2V to 30.8V
  • Current Surge Rating: 20A
  • Energy Rating: 0.10J
  • Maximum AC Volts: 14VAC
  • Maximum DC Volts: 18VDC
  • Temperature Range: -55°C to 125°C (TA)
  • Dimension: 0612 (1632 Metric)
  • Category: Circuit protection
  • Status: Active
  • Manufacturer: AVX Corporation

You May Also Be Interested in

Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Panasonic
Lowest to $0.0381
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess