EN
  • EN
  • DE

XQ4005E-4PG156M

Part No XQ4005E-4PG156M
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 156
RoHS Non-Compliant
Win Source Part Number 1016919-XQ4005E-4PG156M
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ4005E-4PG156M CAD Model

Description

The XQ4005E-4PG156M, manufactured by Xilinx Inc., is a Field-Programmable Gate Array (FPGA) from the XC4000E family. It is designed for high-performance, high-density logic implementation and offers a flexible platform for a wide range of digital applications. Its robust architecture and programmable interconnects allow for complex designs to be realized efficiently.

Applications

  • Digital signal processing (DSP)
  • Image processing
  • Telecommunications
  • Industrial control systems
  • Networking equipment

Features

  • Configurable Logic Blocks (CLBs)
  • Input/Output Blocks (IOBs)
  • Programmable interconnect matrix
  • On-chip RAM
  • System-level features such as clock management
  • 156-pin Plastic Quad Flat Pack (PQFP) package
  • Operating voltage of 5V

Benefits

  • Flexibility in implementing complex digital circuits.
  • High performance for demanding applications like DSP and image processing.
  • Reduced time-to-market due to programmable nature.
  • Lower development costs compared to custom ASIC designs.
  • On-chip RAM for data storage and manipulation.
  • Ability to reconfigure the device in-system, allowing for design updates and modifications.
  • Suitable for prototyping and production volumes.

Additional Details

The XQ4005E-4PG156M operates within a specified temperature range and is designed to withstand environmental stresses common in industrial applications. The device is programmed using Xilinx's ISE design suite, providing a comprehensive development environment. Refer to the Xilinx datasheet for detailed information on timing characteristics, power consumption, and specific configuration settings. This FPGA is commonly used in applications requiring high-speed data processing, custom hardware acceleration, and flexible interface designs. Its ability to be reconfigured makes it an ideal choice for applications where the design requirements may change over time. The XQ4005E-4PG156M helps to reduce overall system complexity by integrating multiple functions into a single device. It is widely used in telecommunications equipment for tasks such as channel coding and decoding, as well as in industrial control systems for real-time data processing and control. The device's rich set of features and robust architecture make it a versatile choice for a wide range of digital design challenges. Its programmable interconnects ensure efficient signal routing and optimized performance.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess