EN
  • EN
  • DE

LTM4686IV#PBF

Part No LTM4686IV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BCK ADJ 10A SGL/DL 108LGA / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 3.6V 0.5 ~ 3.6V 10A, 10A 4.5V - 17V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 17V
Voltage - Output 1 0.5 ~ 3.6V
Voltage - Output 2 0.5 ~ 3.6V
Current - Output (Max) 10A, 10A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 108-LGA Module
Dimension 0.63" L x 0.47" W x 0.07" H (16.0mm x 11.9mm x 1.82mm)
Supplier Device Package 108-LGA (16x11.9)
Base Product Number LTM4686
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTM4686IV#PBF,-2735-LTM4686IV#PBF,LTM4686IV#PBF-ND
Standard Package 112
Win Source Part Number 1030005-LTM4686IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4686IV#PBF CAD Model

Description

The LTM4686IV#PBF is a high-performance, dual 10A or single 20A, ultrathin step-down µModule (micromodule) regulator from Analog Devices Inc. With its advanced design, this product offers a compact, efficient, and highly versatile power management solution suitable for a wide range of applications.

Key Features

  • Output Current: The device can deliver dual 10A or single 20A output currents, providing sufficient power for demanding applications.
  • VIN Range: It operates over a wide input voltage range from 4.5V to 17V, making it ideal for systems with varying power supplies.
  • VOUT Range: The output voltage is adjustable from 0.5V to 5.5V, offering flexibility to power a variety of ICs.
  • High Efficiency: The LTM4686IV#PBF is designed for high efficiency, which minimizes heat generation and improves system performance.
  • Ultrathin Profile: Its ultrathin package allows for a low profile design, fitting into space-constrained applications.
  • Integrated Components: It integrates DC/DC controllers, power switches, inductors, and support components, simplifying design and reducing external component count.
  • Thermal Performance: Excellent thermal performance ensures reliability and longevity even under high load conditions.
  • Fast Transient Response: The regulator provides a fast transient response, maintaining stable output voltage during rapid load changes.
  • Multiple Operating Modes: Users can select from Burst Mode operation, pulse-skipping mode, or external synchronization to optimize performance for various load conditions.

Applications

The LTM4686IV#PBF is suitable for a wide range of applications, including telecommunications, datacom infrastructure, networking equipment, industrial systems, and high-density distributed power systems. Its versatility and high performance make it an ideal choice for engineers looking to create reliable and efficient power management systems.

Product Details

This product comes in a 16mm x 11.9mm x 1.82mm BGA (ball grid array) package, which is RoHS compliant and designed for surface-mount technology (SMT). The LTM4686IV#PBF is part of Analog Devices Inc.'s extensive range of power management solutions, known for their quality and reliability.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 672 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess