EN
  • EN
  • DE
  • IT

AD51/067ARMZ-R

Part No AD51/067ARMZ-R
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description TEMP SENSOR DIGITAL SERIAL / Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36471-AD51/067ARMZ-R
Ultra Librarian 3D Model Ultra Librarian AD51/067ARMZ-R CAD Model

Description

ON Semiconductor AD51/067ARMZ-R Microcontroller

The ON Semiconductor AD51/067ARMZ-R is a high-performance microcontroller designed for a wide range of industrial, automotive, and consumer applications. This compact and efficient MCU is part of ON Semiconductor's robust product lineup, known for its reliability and advanced features tailored to meet the demanding requirements of modern electronic systems.

Key Features:

  • Advanced Core: At the heart of the AD51/067ARMZ-R lies an advanced core that delivers swift processing capabilities, ensuring efficient handling of complex computations and real-time processing tasks.
  • Memory Capacity: The device comes with ample built-in memory, providing enough space for application code and data storage. This feature allows for flexible and powerful programming, suitable for various applications.
  • Connectivity Options: With multiple connectivity options, including I2C, SPI, and UART, this microcontroller offers versatile communication possibilities with other peripherals and devices, making it an ideal choice for systems requiring robust data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the AD51/067ARMZ-R operates with minimal power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Robust Temperature Range: The device is engineered to withstand a broad temperature range, ensuring reliable operation under various environmental conditions, from extreme cold to high heat.
  • Packaging: The microcontroller is available in a compact package that allows for easy integration into space-constrained designs without compromising performance.

Applications:

The AD51/067ARMZ-R is versatile enough to fit into numerous applications, such as:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) devices

Overall, the ON Semiconductor AD51/067ARMZ-R microcontroller is a reliable and powerful solution for designers looking to develop advanced electronic systems. Its combination of performance, connectivity, and efficiency makes it an ideal choice for a multitude of applications where precision and durability are key.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $5.1709
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Lowest to $3.3606
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess