EN
  • EN
  • DE

XCR50327VQ44I

Part No XCR50327VQ44I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025620-XCR50327VQ44I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR50327VQ44I CAD Model

Description

The XCR50327VQ44I is a CoolRunner series Complex Programmable Logic Device (CPLD) manufactured by Xilinx Inc. CPLDs are integrated circuits used to implement digital logic functions. They offer a good balance between flexibility, performance, and cost, making them suitable for a variety of applications where a moderate amount of logic is required. The CoolRunner series is known for its low power consumption.

Applications:

  • Glue logic
  • Address decoding
  • Interface control
  • State machines
  • I/O expansion
  • System management
  • Power Management Circuits

Features:

  • 320 macrocells: Provides a significant amount of programmable logic.
  • 6,000 gates (equivalent): Indicates the complexity of logic that can be implemented.
  • Low power consumption: CoolRunner architecture minimizes power requirements.
  • In-system programmable: Can be programmed without removing the device from the board.
  • 44-pin VQFP package: Small form factor for space-constrained applications.
  • Global clock network: Provides low-skew clock distribution for high-speed operation.
  • VQ44 denotes package type, specifically a 44-pin VQFP (Very Thin Quad Flat Pack) package
  • I denotes Industrial Temperature Range.

Benefits:

  • Reduced system cost: CPLDs can replace multiple discrete logic components, reducing board space and component count.
  • Increased design flexibility: CPLDs can be reprogrammed to implement different logic functions.
  • Faster time to market: CPLDs can be programmed quickly, reducing development time.
  • Low power consumption: CoolRunner architecture extends battery life in portable applications.
  • Simplified system design: CPLDs can simplify system design by integrating multiple logic functions into a single device.
  • Easy design changes: Code can be updated on the fly.

Additional Details:

The XCR50327VQ44I CPLD consists of multiple function blocks interconnected by a programmable switch matrix. Each function block contains macrocells that can be configured to implement various logic functions. The VQFP (Very Thin Quad Flat Pack) package is a small surface-mount package that is suitable for space-constrained applications. The 'I' in the part number indicates that the device is rated for industrial temperature ranges. Designers typically use Hardware Description Languages (HDLs) like VHDL or Verilog to describe the desired circuit behavior, and then use Xilinx's design tools to synthesize, place, and route the design onto the CPLD. Timing analysis, power optimization, and resource utilization are important considerations in CPLD design. Refer to the Xilinx documentation for detailed specifications and application notes.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess