EN
  • EN
  • DE

IMSA-9257S-18Y916

Part No IMSA-9257S-18Y916
Manufacturer IRISO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005542-IMSA-9257S-18Y916
Categories OEM Parts(F-I)
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-9257S-18Y916 CAD Model

Description

The IMSA-9257S-18Y916 is a board-to-board connector manufactured by IRISO. This connector is designed for high-density applications requiring reliable signal transmission and secure mechanical mating.

Applications:

  • Automotive electronics: Used in various automotive control units, infotainment systems, and sensor connections.
  • Industrial automation: Employed in industrial PCs, programmable logic controllers (PLCs), and other control systems.
  • Medical equipment: Found in diagnostic equipment, patient monitoring systems, and imaging devices.
  • Consumer electronics: Integrated into high-end consumer products like digital cameras, video recorders, and audio equipment.
  • Telecommunications equipment: Used in networking devices, servers, and other telecom infrastructure.

Features:

  • High-density design: Allows for a large number of connections in a compact space.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Secure mechanical mating: Ensures a reliable connection even in harsh environments.
  • Durable construction: Withstands vibration, shock, and temperature variations.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved signal integrity: Minimizes signal loss and distortion for reliable data transmission.
  • Reduced board space: Enables smaller and more compact product designs.
  • Increased reliability: Ensures a long-lasting and stable connection.
  • Lower manufacturing costs: Facilitates automated assembly and reduces rework.
  • Enhanced product performance: Contributes to the overall performance and reliability of the end product.

The IMSA-9257S-18Y916 connector features a fine pitch and a low profile, making it suitable for space-constrained applications. The connector's robust design ensures reliable performance in demanding environments. The specific number 18Y916 could refer to the plating material (e.g., gold) and the packaging type but detailed specifics would require a datasheet.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess