EN
  • EN
  • DE

XCR3384XL-7FT256I

Part No XCR3384XL-7FT256I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105788-XCR3384XL-7FT256I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR3384XL-7FT256I CAD Model

Description

The XCR3384XL-7FT256I is a CoolRunner-II series complex programmable logic device (CPLD) manufactured by Xilinx. This CPLD is designed for high-performance, low-power applications, providing a flexible and cost-effective solution for implementing a wide range of digital logic functions. It's commonly used in applications requiring fast propagation delays and high I/O counts.

Applications

  • High-Speed Control Logic: Used in applications requiring fast response times, such as motor control and industrial automation.
  • Interface Bridging: Employed as a bridge between different interfaces, such as memory controllers and peripheral devices.
  • Data Path Control: Integrated into systems for efficient data routing and management.
  • Address Decoding: Used for address decoding in memory systems and embedded controllers.
  • Glue Logic Replacement: Replaces discrete logic components, reducing board space and complexity.

Features

  • Zero Power (Virtually): Offers extremely low static power consumption, making it suitable for battery-powered applications.
  • Fast Propagation Delay: Provides fast and predictable timing performance, enabling high-speed operation.
  • In-System Programmability (ISP): Allows for easy programming and reconfiguration while the device is mounted on the board.
  • Flexible I/O: Supports a wide range of I/O standards and configurations to interface with various devices.
  • Advanced Clock Management: Includes clock enable and clock divider features for flexible clocking schemes.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Increased System Performance: Fast propagation delays improve overall system performance and responsiveness.
  • Simplified Design and Debugging: In-system programmability simplifies design iterations and debugging.
  • Reduced Board Space: Integrates multiple logic functions into a single device, reducing board size and cost.
  • Enhanced System Reliability: Robust design and low power consumption contribute to improved system reliability.

Additional Details

The XCR3384XL-7FT256I features 384 macrocells and is packaged in a 256-pin FTBGA (Fine-Pitch Ball Grid Array) package. It operates with a 1.8V core voltage and supports a wide range of I/O voltages. The device is designed for an industrial temperature range (-40°C to +85°C). It can be programmed using standard JTAG programming tools. The datasheet provides detailed information on timing characteristics, power consumption, and I/O specifications. The component is RoHS compliant.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess