EN
  • EN
  • DE

TC7SH00FU (T5L

Part No TC7SH00FU (T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1328+Rohs
Reference case SOT-353
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749902-TC7SH00FU (T5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SH00FU (T5L CAD Model

Description

The TC7SH00FU (T5L) is a single 2-input NAND gate manufactured by Toshiba Semiconductor and Storage. It's part of the Tiny Logic series, designed for high-speed operation and low power consumption in a very small package. This NAND gate is suitable for a variety of logic applications where space is a constraint.

Applications

  • General Logic: Used for general-purpose logic functions in digital circuits.
  • Gate-Level Logic: Employed in gate-level logic designs to implement specific logic functions.
  • Signal Inversion: Can be used as an inverter by tying one input high.
  • Clock Gating: Used for clock gating to reduce power consumption in digital circuits.
  • Address Decoding: Integrated into address decoding circuits.
  • Data Selection: Used for data selection and multiplexing.

Features

  • Single 2-Input NAND Gate: Provides a single 2-input NAND gate function.
  • High-Speed Operation: Offers high-speed operation with a typical propagation delay of 4.1 ns (at VCC = 5V).
  • Low Power Consumption: Consumes very little power with a typical operating current of 1 μA (at VCC = 5V).
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.
  • Ultra-Small Package: Available in an ultra-small US8 package for space-saving designs.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low power dissipation.

Benefits

  • Versatile Logic Function: Provides a versatile NAND gate function for various logic applications.
  • High-Speed Performance: Enables high-speed operation in demanding applications.
  • Energy Efficient: Low power consumption minimizes energy usage.
  • Space-Saving Solution: Ultra-small package allows for integration into space-constrained designs.
  • Easy to Integrate: Small size and standard pinout allow for easy integration into various circuits.

Additional Details

The TC7SH00FU (T5L) offers a compact and efficient solution for NAND gate logic. Its high-speed operation, low power consumption, and ultra-small package make it an ideal choice for portable electronic devices and other space-constrained designs. The (T5L) suffix denotes a specific tape and reel packaging option. Consult the Toshiba datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess