The XCR3128XL is a CoolRunner XPLA3 CPLD (Complex Programmable Logic Device) from Xilinx. It offers a cost-effective and flexible solution for implementing a variety of digital logic functions. This CPLD is characterized by its low power consumption, high performance, and ease of use. It is commonly used in a wide range of applications, including interface controllers, state machines, and glue logic.
Applications:
- Interface controllers
- State machines
- Glue logic
- Address decoding
- Peripheral control
Features:
- 128 macrocells
- 3000 usable gates
- Global clocking
- In-system programming (ISP)
- Low power consumption
- 3.3V operation
Benefits:
- Flexibility: Can be easily reprogrammed to implement different logic functions.
- Low power: Consumes significantly less power than comparable FPGAs or discrete logic.
- Fast prototyping: Allows for rapid development and testing of digital circuits.
- Cost-effective: Provides a cost-efficient solution for implementing complex logic functions.
- Simplified design: Reduces the number of components required for a given design.
Additional Details:
The XCR3128XL is typically programmed using Xilinx's ISE or Vivado design software. The device features a JTAG interface for in-system programming and debugging. The propagation delay and operating frequency are important performance parameters that should be considered in design. The CPLD has dedicated input and output pins, as well as global clock pins for synchronous design. The architecture is based on a programmable AND array feeding into macrocells that contain flip-flops and output enables.
The specific package type varies, but common options include TQFP and PQFP. Consult the Xilinx documentation for detailed specifications, timing diagrams, pinout diagrams, and application notes. The device is designed to meet industry standards for reliability and performance.