EN
  • EN
  • DE

XC95144-10TQ144C

Part No XC95144-10TQ144C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105728-XC95144-10TQ144C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC95144-10TQ144C CAD Model

Description

The XC95144-10TQ144C is a CPLD (Complex Programmable Logic Device) from Xilinx's XC9500 family. These devices provide high-performance, flexible logic solutions for a wide range of digital applications. The XC95144-10TQ144C is characterized by its in-system programmable (ISP) capability, allowing designers to modify the logic configuration even after the device has been installed in the system.

Applications

  • Address decoding: Used in memory systems to decode addresses and select the appropriate memory location.
  • Glue logic: Implemented as an interface between different components or subsystems in a digital system.
  • State machine implementation: Employed to implement complex state machines for controlling various system functions.
  • Peripheral control: Utilized to control and manage various peripheral devices, such as UARTs, timers, and counters.
  • Bus interface: Used as a bus interface to connect different buses or devices with different protocols.

Features

  • In-system programmable (ISP): Allows for easy reprogramming and configuration changes without removing the device from the board.
  • High-speed operation: Provides fast propagation delays for high-performance applications.
  • Low power consumption: Consumes low power, making it suitable for battery-powered applications.
  • Flexible architecture: Offers a flexible architecture with programmable logic blocks and interconnect resources.
  • Advanced features: Includes features such as clock enable, output enable, and tri-state control.

Benefits

  • Design flexibility: The programmable nature of the device provides design flexibility and allows for easy modification.
  • Fast prototyping: Enables rapid prototyping and development of digital systems.
  • Reduced system cost: Reduces the need for discrete logic components, lowering the overall system cost.
  • Improved reliability: Eliminates the need for external wiring and reduces the risk of errors.
  • Simplified design: The integrated design simplifies the design process and reduces the number of external components.

Technical Specifications: The XC95144-10TQ144C features 144 macrocells, 3200 usable gates, and a 10 ns pin-to-pin delay. It is packaged in a 144-pin Thin Quad Flatpack (TQFP) package. The 'C' indicates that it is for commercial temperature range.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
U-blox
Lowest to $110.7143
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess