EN
  • EN
  • DE

XC7Z015-2CLGCLG485C

Part No XC7Z015-2CLGCLG485C
Manufacturer Xilinx Inc.
Catalog Embedded Processors and Controllers
Description SoCs with Hardware and Software Programmability, Speed Grade-2, Logic Cells 74K, CLG485, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 256 kB
Speed Grade -2
Win Source Part Number 994147-XC7Z015-2CLGCLG485C
Categories Embedded Processors and Controllers
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7Z015-2CLGCLG485C CAD Model

Description

The XC7Z015-2CLGCLG485C is a System-on-Chip (SoC) device from the Xilinx Zynq-7000 family. It integrates a dual-core ARM Cortex-A9 processor with 74K logic cells of programmable logic, offering a versatile platform for embedded systems design. The speed grade is -2, indicating a specific performance level within the Zynq-7000 family.

Applications

  • Industrial automation and control systems
  • Embedded vision systems
  • Motor control applications
  • Aerospace and defense systems
  • Medical imaging equipment
  • Software-defined radio (SDR)

Features

  • Processor: Dual-core ARM Cortex-A9
  • Logic Cells: 74K
  • Fabric: Artix-7 FPGA fabric
  • Package: CLG485 (485-pin chip-scale package)
  • Speed Grade: -2
  • Operating Temperature: 0°C to +85°C (Commercial)
  • Memory Interfaces: DDR3, DDR2, QSPI Flash, NAND Flash
  • Connectivity: Gigabit Ethernet, USB 2.0, CAN, UART, SPI, I2C
  • High-Speed Transceivers: Integrated transceivers for serial communication protocols
  • Security Features: Advanced encryption standard (AES) and secure boot capabilities

Benefits

  • High Performance: Combines the processing power of an ARM Cortex-A9 processor with the flexibility of programmable logic.
  • System Integration: Integrates multiple functions into a single chip, reducing system complexity and cost.
  • Flexibility: The programmable logic allows for customization and adaptation to specific application requirements.
  • Real-Time Processing: Provides real-time processing capabilities for demanding applications.
  • Connectivity: Offers a wide range of connectivity options for interfacing with various peripherals and networks.
  • Security: Incorporates security features to protect against unauthorized access and tampering.

Additional Details

The XC7Z015-2CLGCLG485C allows developers to implement both software and hardware functions on a single chip. The ARM Cortex-A9 processor is suitable for running operating systems, applications, and control algorithms, while the programmable logic can be used to implement custom hardware accelerators, interfaces, and signal processing functions. The device supports a variety of memory interfaces, including DDR3, DDR2, QSPI Flash, and NAND Flash, allowing for flexible memory configurations. The integrated transceivers support high-speed serial communication protocols, such as Gigabit Ethernet and USB 2.0. The security features include advanced encryption standard (AES) and secure boot capabilities, providing protection against unauthorized access and tampering. The chip-scale package (CLG485) is designed for surface mount assembly and provides a compact footprint. It is commonly used in applications where high performance, flexibility, and security are required.

You May Also Be Interested in

Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess