EN
  • EN
  • DE

NCV97311MW33GEVB

Part No NCV97311MW33GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD NCV97311MW33G  /  NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr onsemi
Package Box
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 3, Non-Isolated
Voltage - Output 1.2V, 1.8V, 3.3V
Current - Output 3A, 1.5A, 1.5A
Voltage - Input 6V ~ 36V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCV97311
Base Product Number NCV97311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1081881-NCV97311MW33GEVB
Ultra Librarian 3D Model Ultra Librarian NCV97311MW33GEVB CAD Model

Description

The NCV97311MW33GEVB from ON Semiconductor is a high-performance, precision integrated circuit designed for a wide range of applications that demand stable and reliable voltage regulation. This product is part of ON Semiconductor's expansive portfolio of power management solutions, engineered to meet the stringent requirements of automotive, industrial, and consumer electronics markets.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering sensitive electronic components that require a stable power supply.
  • High Accuracy: With its precise voltage regulation, the NCV97311MW33GEVB ensures minimal voltage fluctuations, making it suitable for critical applications where voltage precision is paramount.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device and the application from potential damage due to excessive heat.
  • Current Limiting: The built-in current limiting functionality protects the circuit from overcurrent conditions, enhancing the overall safety and longevity of the application.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, making it versatile for various environments and conditions.
  • Automotive Qualified: As an automotive-qualified product, the NCV97311MW33GEVB meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The NCV97311MW33GEVB is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems such as infotainment, navigation, and ADAS (Advanced Driver-Assistance Systems)
  • Industrial control systems where precision voltage regulation is critical
  • Consumer electronics that require a compact and efficient power solution

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The NCV97311MW33GEVB is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high expectations of customers across all targeted markets.

Environmental Compliance

Adhering to environmental regulations, the NCV97311MW33GEVB is designed with eco-friendly materials and complies with RoHS directives, making it a sustainable choice for environmentally conscious organizations.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess