EN
  • EN
  • DE

PIC12LF1552T-E/SNVAO

Part No PIC12LF1552T-E/SNVAO
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084908-PIC12LF1552T-E/SNVAO
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12LF1552T-E/SNVAO CAD Model

Description

Microchip Technology's PIC12LF1552T-E/SNVAO: A Compact MCU Solution

The PIC12LF1552T-E/SNVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the needs of modern embedded systems. This MCU is part of the PIC12 family, renowned for its compact size, power efficiency, and versatility, making it an ideal solution for a wide range of applications, including consumer electronics, automotive systems, and industrial automation.

Key Features

  • Core: The device is built around a powerful 8-bit PIC architecture that provides a perfect balance between processing power and power consumption, ensuring efficient operation even in power-sensitive applications.
  • Memory: It is equipped with 1.75 KB of flash memory and 64 bytes of EEPROM, which are suitable for small to medium-sized applications, storing code, and data that require non-volatile storage.
  • I/O Ports: This MCU comes with six versatile I/O pins that support various functionalities, including digital input/output, analog inputs, and PWM outputs, offering designers flexibility in interfacing with other components.
  • Analog-to-Digital Converter (ADC): The inclusion of a 10-bit ADC allows the MCU to interface with analog sensors and convert their output to digital values for processing, which is essential for sensor-based applications.
  • Communication Peripherals: It supports I2C, SPI, and UART communication protocols, enabling the MCU to communicate with other microcontrollers, sensors, and peripheral devices.
  • Temperature Range: The device operates over an industrial temperature range, making it reliable in extreme conditions.
  • Power Management: With its low-power features, the PIC12LF1552T-E/SNVAO supports sleep mode, idle mode, and peripheral module disable, which help in reducing the overall power consumption of the system.

Applications

Thanks to its small size and comprehensive feature set, the PIC12LF1552T-E/SNVAO is an excellent choice for applications such as:

  • Portable devices where space and power consumption are critical
  • Automotive systems for control and monitoring
  • Industrial automation for process control and sensor interfacing
  • Consumer electronics, including wearables and smart appliances

Overall, the PIC12LF1552T-E/SNVAO from Microchip Technology is a robust and flexible microcontroller that offers a compact solution without compromising on performance or features, making it a go-to choice for developers and engineers across various industries.

You May Also Be Interested in

Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess