EN
  • EN
  • DE

XC7K325T-2FFG676I4304

Part No XC7K325T-2FFG676I4304
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209598-XC7K325T-2FFG676I4304
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7K325T-2FFG676I4304 CAD Model

Description

The XC7K325T-2FFG676I4304 is a Kintex-7 family FPGA (Field-Programmable Gate Array) from Xilinx. The Kintex-7 family is designed for high-performance, low-power applications and offers a balance of performance, power, and cost. This particular device features a high logic density, configurable I/O, and advanced features for a wide range of applications.

Applications:

  • High-Speed Data Acquisition: Used in data acquisition systems for processing and analyzing data in real-time.
  • Image and Video Processing: Implemented in video processing equipment for encoding, decoding, and enhancement.
  • Industrial Automation: Employed in industrial control systems for real-time control and monitoring.
  • Aerospace and Defense: Utilized in aerospace and defense applications for signal processing and control.
  • Telecommunications: Used in communication equipment for signal processing and routing.

Features:

  • 326,080 Logic Cells: Provides a large number of configurable logic blocks.
  • 16,200 Kbits of Block RAM: Includes on-chip block RAM for data storage.
  • 1,070 DSP Slices: Incorporates DSP slices for high-performance digital signal processing.
  • 676-Pin Fine-Pitch Ball Grid Array (FBGA) Package: Offers a compact and versatile packaging option.
  • High-Speed Transceivers: Supports high-speed serial communication.

Benefits:

  • Flexibility and Customization: Allows for custom hardware implementations tailored to specific application needs.
  • High Performance: Delivers high-performance processing capabilities for demanding applications.
  • Reduced Power Consumption: Offers low power consumption compared to traditional ASICs.
  • Faster Time-to-Market: Enables rapid prototyping and development.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs for many applications.

Additional Details:

The XC7K325T-2FFG676I4304 is a member of the Kintex-7 family, built on a 28nm process technology. The '-2' speed grade indicates a specific performance level within the Kintex-7 family. The 'FFG676' denotes the package type (Fine-Pitch Ball Grid Array) and pin count. The 'I' indicates an industrial temperature range. The Kintex-7 family also features integrated memory controllers, Ethernet MACs, and PCIe interfaces. Detailed specifications, including power consumption, operating voltage, and timing characteristics, are available in the Xilinx Kintex-7 datasheet. Development of applications for this FPGA requires the use of Xilinx's Vivado Design Suite.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess