EN
  • EN
  • DE

XC3042-70TQ100C

Part No XC3042-70TQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985112-XC3042-70TQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3042-70TQ100C CAD Model

Description

The XC3042-70TQ100C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 series. These FPGAs are designed for implementing a wide variety of digital logic functions. The XC3042 is characterized by its configurable logic blocks (CLBs), input/output blocks (IOBs), and programmable interconnect resources, enabling designers to create custom circuits tailored to specific application requirements.

Applications:

  • Prototyping digital circuits: Ideal for quickly testing and refining designs before committing to fixed hardware.
  • Custom logic implementation: Used in applications requiring specialized logic functions not readily available in standard microprocessors.
  • Data processing: Employed in systems where high-speed data manipulation and transformation are necessary.
  • Industrial control systems: Used for implementing custom controllers and interfaces for machinery and automated processes.
  • Telecommunications: Found in network devices for tasks such as signal processing and protocol handling.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic logic building blocks, allowing users to implement various logic functions.
  • Input/Output Blocks (IOBs): Enable the device to interface with external components and systems.
  • Programmable Interconnect: Provides a flexible routing architecture for connecting CLBs and IOBs.
  • On-Chip Memory: Offers local storage for data and intermediate results.
  • TQ100 Package: Refers to the package type; a 100-pin Thin Quad Flat Pack.

Benefits:

  • Flexibility: Allows for easy modification and adaptation of designs without requiring hardware changes.
  • Rapid Prototyping: Reduces development time by enabling quick implementation and testing of digital circuits.
  • Customization: Enables the creation of application-specific logic functions, optimizing performance and efficiency.
  • Cost-Effectiveness: Can be more cost-effective than custom ASICs for low to medium volume applications.
  • Reconfigurability: Allows for dynamic modification of the hardware configuration during operation.

The XC3042-70TQ100C operates at a specified speed grade (indicated by the '-70'), indicating its performance capabilities. The TQ100 package offers a compact footprint and is suitable for surface mount assembly. This FPGA is a versatile solution for a wide range of digital logic applications, providing a balance of performance, flexibility, and cost.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess