EN
  • EN
  • DE

1069AS-2R4N

Part No 1069AS-2R4N
Manufacturer Toko America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 80 mΩ
Depth 3.2 mm
Height 1.8 mm
Inductance 2.4 µH
Length 3.2 mm
Max DC Current 1.31 A
RoHS Compliant
Self Resonant Frequency 100 kHz
Shielding Shielded
Tolerance 30 %
Win Source Part Number 976156-1069AS-2R4N
Categories OEM Parts(0-9)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1069AS-2R4N CAD Model

Description

The 1069AS-2R4N is a shielded power inductor manufactured by Toko America Inc. It is designed for use in DC-DC converters, power supplies, and other applications requiring efficient energy storage and filtering. The inductor's shielded construction minimizes electromagnetic interference (EMI) and ensures stable performance in sensitive electronic circuits.

Applications

  • DC-DC converters
  • Power supplies
  • Notebook computers
  • Portable devices
  • Step-up/Step-down converters
  • Filtering circuits

Features

  • Inductance: 2.4uH
  • Tolerance: ±30%
  • Shielded construction for low EMI
  • Surface mount design (SMD)
  • High current capability
  • RoHS compliant

Benefits

  • Efficient Energy Storage: Provides efficient energy storage for DC-DC conversion and power supply applications.
  • Low EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation in sensitive circuits.
  • Compact Size: Small surface mount package allows for high-density board designs.
  • High Current Handling: Capable of handling high currents without saturation.
  • Reliable Performance: Designed for reliable operation in a variety of environments.
  • Easy to Assemble: Surface mount design facilitates automated assembly.

Additional Details

The 1069AS-2R4N inductor has an inductance value of 2.4uH with a tolerance of ±30%. Its shielded construction makes it suitable for applications where EMI is a concern. It is designed for surface mount assembly, allowing for efficient manufacturing. Refer to the manufacturer's datasheet for detailed specifications, including DC resistance (DCR), saturation current, and self-resonant frequency (SRF). Correct application of the inductor requires consideration of these parameters.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess