The XC2V4000-4BF957C-0765 is a Virtex-II Field Programmable Gate Array (FPGA) manufactured by Xilinx Inc. It's a high-performance FPGA offering significant logic density for complex digital designs across diverse industries. Its reconfigurability allows for in-system updates and customization, adapting to evolving requirements and extending product lifecycles.
Applications
- Telecommunications infrastructure
- High-end networking equipment (routers, switches)
- Advanced video processing systems
- Medical imaging devices
- Aerospace and defense systems (radar, sonar)
- Industrial control and automation
Features
- 4 million system gates, enabling implementation of complex logic functions.
- High-speed SelectIO™ interfaces supporting various I/O standards.
- Dedicated embedded multipliers for efficient Digital Signal Processing (DSP).
- On-chip block RAM for high-speed data storage and retrieval.
- Digital Clock Managers (DCMs) for clock synthesis and management.
- Advanced routing architecture for optimal performance and resource utilization.
- Supports various configuration options for design security and flexibility.
Benefits
- Enables implementation of complex and high-performance digital designs.
- Reduces time-to-market with rapid prototyping and design iteration capabilities.
- Offers flexibility to adapt to changing design requirements.
- Optimizes system performance with advanced clock management and routing architecture.
- Provides a cost-effective solution for high-density logic implementation.
- Enhances system reliability with robust design and manufacturing processes.
Additional Details
The XC2V4000-4BF957C-0765 is typically packaged in a Ball Grid Array (BGA) package, specifically a 957-pin BGA. The "-4" speed grade indicates a specific performance level. Detailed specifications including voltage requirements, operating temperature ranges, power consumption, and specific timing characteristics can be found within the device's comprehensive datasheet available from Xilinx. The device's reconfigurability allows for design modifications even after the device is deployed in the field. Use of appropriate design tools and simulation techniques are crucial for successful implementation.