EN
  • EN
  • DE

SKY65706-31

Part No SKY65706-31
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093392-SKY65706-31
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65706-31 CAD Model

Description

The SKY65706-31, produced by Skyworks Solutions Inc., is a high-performance Low Noise Amplifier (LNA) designed for Global Navigation Satellite System (GNSS) applications, supporting GPS, GLONASS, BeiDou, and Galileo bands. This LNA is engineered to deliver a superior noise figure and high gain, enhancing the sensitivity and overall performance of GNSS receivers. Its compact size and efficient design make it suitable for a wide range of applications.

Applications:

  • GPS Navigation Devices
  • GLONASS Navigation Devices
  • BeiDou Navigation Devices
  • Galileo Navigation Devices
  • Smartphones
  • Tablets
  • Wearable Devices
  • Automotive Navigation Systems
  • Asset Tracking Systems

Features:

  • Ultra-Low Noise Figure
  • High Gain
  • Integrated Input Matching Network
  • Low Current Consumption
  • Small Package Size
  • Stable Performance over Temperature
  • Single Supply Voltage Operation

Benefits:

  • Improved GNSS Signal Reception
  • Enhanced Positioning Accuracy
  • Extended Battery Life in Portable Devices
  • Reduced Board Space Requirements
  • Simplified Design and Implementation
  • Increased System Reliability
  • Optimized for Multi-GNSS Applications

Additional Details:

The SKY65706-31 LNA is meticulously designed to amplify weak signals from GNSS satellites while adding minimal noise. Its ultra-low noise figure ensures that the integrity of the received signal is preserved, resulting in more accurate positioning data. The high gain boosts the signal strength to a level suitable for further processing by the GNSS receiver. The integrated input matching network simplifies the design process and optimizes the LNA's performance. Low current consumption is crucial for battery-powered devices, and this LNA is designed to minimize power drain. The small package size allows for easy integration into compact devices, such as smartphones, tablets, and wearable devices. Its stable performance over temperature ensures reliable operation in a wide range of environmental conditions. The SKY65706-31 operates from a single supply voltage, simplifying the power supply requirements. This LNA is an excellent choice for any application requiring high-performance GNSS reception.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Shikues
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0318

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess