EN
  • EN
  • DE

XC4013L-5BG225I

Part No XC4013L-5BG225I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC4013L-5BG225I Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105346-XC4013L-5BG225I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4013L-5BG225I CAD Model

Description

The Xilinx XC4013L-5BG225I is a Field-Programmable Gate Array (FPGA) from the XC4000 family, specifically the 'L' series, which denotes a low-voltage variant. This FPGA offers a reconfigurable platform for implementing custom digital logic. The ability to reconfigure allows designers to modify functionality even after the device has been manufactured and deployed.

Applications:

  • Prototyping: Quickly validate and iterate on digital circuit designs before committing to fixed hardware.
  • Custom Logic: Implement specialized hardware accelerators and custom interfaces tailored to specific needs.
  • Embedded Systems: Integrate control logic and peripheral interfaces for embedded applications.
  • Signal Processing: Handle image, audio, and other signal processing tasks within communication and industrial systems.
  • Instrumentation: Deploy in test and measurement equipment for signal generation and analysis.

Features:

  • Configurable Logic Blocks (CLBs): The core building blocks for implementing combinatorial and sequential logic.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA's internal logic and external devices.
  • Interconnect Resources: A flexible routing network to connect CLBs and IOBs efficiently.
  • On-chip RAM: Provides memory for data storage and temporary calculations.
  • Low-Voltage Operation: Reduces power consumption and simplifies power supply design.
  • BG225 Package: A 225-ball Ball Grid Array package, offering high I/O density.

Benefits:

  • Flexibility: Reprogrammable logic enables adaptation to evolving requirements and standards.
  • Rapid Prototyping: Accelerates the design cycle by allowing quick implementation and testing of designs.
  • Cost Efficiency: A cost-effective solution compared to custom ASICs for low to medium volume production.
  • Low Power Consumption: Suitable for power-sensitive applications.
  • High I/O Density: The BG225 package allows for a large number of external connections.

Additional Details:

The XC4013L-5BG225I is characterized by its low-voltage operation and the BG225 package, which enables high I/O density. The '-5' speed grade denotes its performance level. When working with this FPGA, it's crucial to consult the Xilinx documentation for specific voltage, power, and timing specifications. Comprehensive simulation and testing are essential for ensuring correct functionality and optimal performance in the target application.

You May Also Be Interested in

U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess