EN
  • EN
  • DE

XC17S50LPI

Part No XC17S50LPI
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412360-XC17S50LPI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S50LPI CAD Model

Description

The Xilinx XC17S50LPI is a programmable Read-Only Memory (PROM) configuration device designed for use with Xilinx Field-Programmable Gate Arrays (FPGAs). These devices are crucial for storing the configuration data necessary for an FPGA to function after power-up. The XC17S50LPI offers a cost-effective and reliable solution for configuring Xilinx FPGAs in a variety of applications.

Applications

  • FPGA Configuration: Primary use is to store configuration bitstreams for Xilinx FPGAs.
  • Embedded Systems: Used in embedded systems requiring non-volatile storage of configuration data.
  • Industrial Control Systems: Utilized in industrial environments for configuring FPGAs used in control and automation.
  • Telecommunications Equipment: Implemented in telecommunications infrastructure to configure FPGAs for signal processing and routing.
  • Aerospace and Defense: Employed in aerospace and defense applications requiring reliable and secure FPGA configuration.

Features

  • 512 Kbits of Storage: Provides ample storage capacity for configuration bitstreams of moderate-sized FPGAs.
  • In-System Programmability (ISP): Supports in-system programming, allowing for easy configuration updates without removing the device from the circuit board.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • High Reliability: Offers high reliability and data retention for critical applications.
  • Compact Package: Available in compact packages for space-constrained designs.

Benefits

  • Simplified FPGA Configuration: Streamlines the configuration process for Xilinx FPGAs, reducing development time and complexity.
  • Flexibility: Allows for easy reconfiguration of FPGAs, enabling design changes and feature updates without hardware modifications.
  • Cost-Effectiveness: Provides a cost-effective solution for FPGA configuration, minimizing system costs.
  • Improved System Reliability: Enhances system reliability by ensuring proper FPGA configuration at power-up.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and extends battery life in portable devices.

The XC17S50LPI operates over a wide temperature range, making it suitable for use in harsh environments. It also supports various programming interfaces, providing flexibility in configuration options. The device is designed to meet the demanding requirements of modern FPGA-based systems, offering a reliable and efficient solution for configuration storage. Its small form factor allows for use in dense circuit board layouts. The robust architecture ensures data integrity and long-term reliability, which are critical for applications where system uptime is paramount.

You May Also Be Interested in

Altera
CONFIG MEMORY, 64KX1, SERIAL
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Lowest to $16.8087
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Microchip Technology
IC SRL CONFG EEPROM 2M LV 44TQFP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 64K 8-DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 128KX1
Lowest to $99.2723

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess