EN
  • EN
  • DE

AT17LV128-10SC

Part No AT17LV128-10SC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description CONFIG MEMORY, 128KX1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 128KB
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Standard Package 32 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911798-AT17LV128-10SC
Ultra Librarian 3D Model Ultra Librarian AT17LV128-10SC CAD Model

Description

The AT17LV128-10SC is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This EEPROM chip comes in a robust 20-lead SOIC package, offering a practical and reliable storage solution for a wide variety of applications.

Key Features:

  • Memory Size: The device boasts a memory size of 128Kb, providing ample space for firmware storage, configuration parameters, or small application data.
  • Speed: With an access time of 10 ns, the AT17LV128-10SC ensures quick data retrieval, making it suitable for high-speed operations and improving overall system performance.
  • Interface: The EEPROM supports a simple serial interface for communication, making it easy to integrate into various system designs without the need for complex interfacing.
  • Low Power Consumption: Designed for efficiency, this EEPROM operates with a low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Programming Support: The AT17LV128-10SC is supported by Microchip's comprehensive programming tools, allowing for straightforward device programming and customization.
  • Temperature Range: It operates over an industrial temperature range, making it resilient and suitable for harsh environments.
  • Supply Voltage: The device is compatible with a supply voltage range typically between 3.0V to 3.6V, providing flexibility in various power supply scenarios.

Applications:

The versatility of the AT17LV128-10SC makes it an ideal choice for a range of applications, including but not limited to:

  • Embedded systems
  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics

With its combination of speed, reliability, and ease of use, the AT17LV128-10SC from Microchip Technology represents a dependable solution for storing critical data in electronic systems. Whether for firmware storage or device configuration, this EEPROM chip is engineered to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.2723 $99.2723
2+ $96.1699 $192.3398
3+ $93.0676 $279.2028
4+ $89.9664 $359.8656
5+ $80.6594 $403.2970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess