EN
  • EN
  • DE

AT17LV002-10TQC

Part No AT17LV002-10TQC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFG EEPROM 2M LV 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Verified
Programmable Type Serial EEPROM
Memory Size 2Mb
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number AT17LV002
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 565074-AT17LV002-10TQC
Ultra Librarian 3D Model Ultra Librarian AT17LV002-10TQC CAD Model

Description

The AT17LV002-10TQC is a robust and versatile FPGA (Field Programmable Gate Array) configuration memory device from Microchip Technology, formerly known as Atmel. This product is designed to provide a reliable non-volatile memory solution for storing FPGA configuration data. It is commonly used in conjunction with FPGAs in a wide range of applications, including telecommunications, automotive, defense, and industrial automation systems.

Key Features

  • Memory Size: The AT17LV002-10TQC offers 2Mbit of storage capacity, which is ample for storing complex FPGA configurations and user-specific data.
  • Speed: With an access speed of 10 MHz, this device facilitates quick and efficient configuration of FPGAs, ensuring minimal system startup time.
  • Package: The device comes in a compact and durable 20-lead TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications.
  • Supply Voltage: It operates over a wide supply voltage range, making it compatible with various system power requirements.
  • Programming Support: The AT17LV002-10TQC is supported by Microchip's programming equipment and software, simplifying the process of device programming and configuration.

Applications

The versatility of the AT17LV002-10TQC allows it to be used in numerous applications where FPGA-based designs are employed. Its reliability and ease of use make it an ideal choice for:

  • Consumer electronics
  • Networking and data communication systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Military and aerospace applications

Overall, the Microchip Technology AT17LV002-10TQC is a high-quality, reliable configuration memory device that provides a cost-effective and efficient solution for FPGA system design. Its robust feature set and wide application range make it a go-to choice for engineers and designers looking to enhance their systems with flexible and dependable memory solutions.

You May Also Be Interested in

Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess