EN
  • EN
  • DE

AT17LV010A-10PI

Part No AT17LV010A-10PI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC CONFIG SEEPROM 1M 3.3V 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV010A
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565084-AT17LV010A-10PI
Ultra Librarian 3D Model Ultra Librarian AT17LV010A-10PI CAD Model

Description

Microchip Technology's AT17LV010A-10PI

The AT17LV010A-10PI is a high-performance, low-power EEPROM device from the esteemed Microchip Technology product line, designed to enhance the functionality of FPGA (Field-Programmable Gate Array) systems. This EEPROM, commonly referred to as a configuration memory, is specifically crafted to store configuration data for FPGAs, enabling the rapid initialization of the FPGA upon power-up.

With a storage capacity of 1 Mbit, the AT17LV010A-10PI offers ample space for complex FPGA configurations. Its 10 MHz clock rate ensures that data can be transferred swiftly and efficiently, minimizing the time required for the FPGA to become operational after power is applied. The device operates over a wide voltage range of 3.0V to 3.6V, making it versatile for various system designs and ensuring compatibility with a broad range of FPGAs.

The AT17LV010A-10PI comes in a durable 20-pin PDIP (Plastic Dual In-line Package) that is well-suited for through-hole mounting, providing a robust physical connection that is ideal for environments subject to mechanical stress or where manual assembly is preferred. This package type also facilitates easy prototyping and debugging for developers working on FPGA-based projects.

One of the key features of this EEPROM is its user-friendly interface. It is designed to be programmed in-system through the FPGA, streamlining the development process by allowing for configuration updates without the need to remove the EEPROM from the circuit. Additionally, the device supports a simple serial access protocol, which makes it easy to integrate with most FPGA designs without the need for complex interfacing logic.

As a product of Microchip Technology, the AT17LV010A-10PI benefits from the company's reputation for reliability and quality. It is an excellent choice for designers looking to ensure the long-term stability and performance of their FPGA systems. Whether it's for industrial control systems, telecommunications, or consumer electronics, the AT17LV010A-10PI is engineered to meet the stringent demands of a wide array of applications.

Overall, the AT17LV010A-10PI is a testament to Microchip Technology's commitment to providing innovative, high-quality components that empower designers to create sophisticated electronic systems with confidence.

You May Also Be Interested in

Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess