EN
  • EN
  • DE

X28HC64SI-12

Part No X28HC64SI-12
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280957-X28HC64SI-12
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28HC64SI-12 CAD Model

Description

The X28HC64SI-12 is a 64K (8K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for non-volatile storage of data in a variety of electronic systems. This EEPROM features fast access times, low power consumption, and high endurance, making it suitable for applications requiring frequent data updates.

Applications:

  • Data Logging Systems: Used for storing sensor data and other information in industrial and scientific applications.
  • Configuration Storage: Employed in storing configuration parameters for microcontrollers and other programmable devices.
  • Calibration Data Storage: Utilized in storing calibration coefficients for instruments and sensors.
  • Firmware Storage: Used to store embedded software in various electronic systems.
  • User Preference Storage: Applied in storing user settings in consumer electronics devices.

Features:

  • 64K (8K x 8) Memory Organization: Provides a total storage capacity of 64 kilobits.
  • Fast Access Time: Offers quick read and write access times.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes.
  • High Endurance: Supports a large number of write cycles.
  • Self-Timed Write Cycle: Simplifies the write operation.
  • Data Polling: Allows for detection of write cycle completion.
  • Software Data Protection: Prevents accidental data corruption.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Fast Operation: Quick access times enable high-speed data retrieval.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Reliable Data Storage: High endurance ensures reliable data storage over the lifetime of the device.
  • Simplified Write Operations: Self-timed write cycle simplifies the write process.
  • Data Integrity: Software data protection prevents accidental data loss.
  • Versatile Application: Suitable for a wide range of data storage applications.

Additional Details:

The X28HC64SI-12 typically operates with a 5V power supply. The write cycle is initiated by applying a write enable signal. The data polling feature allows the microcontroller to determine when the write cycle is complete. Its non-volatile nature and reliable performance make it a popular choice for various data storage applications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess