EN
  • EN
  • DE
  • IT

X28C256DMB-25

Part No X28C256DMB-25
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280853-X28C256DMB-25
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256DMB-25 CAD Model

Description

The X28C256DMB-25 is a 256Kbit (32K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for non-volatile data storage in applications where in-system programmability and reliable data retention are crucial. This memory device is commonly used in embedded systems, industrial controls, and other applications requiring persistent storage of configuration parameters, calibration data, or program code.

Applications:

  • Embedded systems
  • Industrial control systems
  • Instrumentation equipment
  • Data logging applications
  • Remote control devices

Features:

  • 256Kbit (32K x 8) capacity: Provides a moderate amount of non-volatile storage.
  • CMOS technology: Offers low power consumption, suitable for battery-powered applications.
  • In-system programmability: Allows for easy updating of stored data without removing the device.
  • Fast access time: The '-25' designation indicates a 250ns access time, allowing for quick data retrieval.
  • Automatic page write mode: Simplifies the writing process.
  • Data polling: Provides a method for detecting the end of a write cycle, improving efficiency.

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • In-system programmability: Enables easy updates and modifications to stored data.
  • Low power consumption: Suitable for applications where power efficiency is a concern.
  • Fast access time: Ensures quick data retrieval for optimal performance.
  • High endurance: Designed to withstand a significant number of write/erase cycles.

Additional Details:

The X28C256DMB-25 operates from a single 5V power supply and is typically available in a DIP (Dual In-line Package) or surface-mount package. It includes features such as a write-protect function to prevent accidental data corruption and a page write mode to improve programming efficiency. The device uses a standard JEDEC pinout for easy integration into existing systems. Xicor's EEPROM technology ensures high data retention, typically specified for 10 years or more. The endurance rating for write/erase cycles is generally in the range of 10,000 to 100,000 cycles per byte.

The X28C256DMB-25 provides a reliable and cost-effective solution for non-volatile data storage in a variety of applications. Its in-system programmability and low power consumption make it a suitable choice for embedded systems and other applications requiring persistent storage.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess