EN
  • EN
  • DE

X28C256DI15

Part No X28C256DI15
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029073-X28C256DI15
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C256DI15 CAD Model

Description

The X28C256DI15 is a 256Kbit (32K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (later acquired by Intersil, then Renesas). It's a non-volatile memory device that can be electrically erased and reprogrammed, allowing for flexible data storage in various electronic systems. The "15" likely indicates an access time of 150ns.

Applications:

  • Storage of configuration data in industrial control systems.
  • Firmware storage in embedded systems.
  • Data logging in instrumentation and measurement devices.
  • Storage of user preferences in consumer electronics.
  • Calibration data storage in test equipment.
  • BIOS storage in older computer systems.

Features:

  • 256Kbit (32K x 8) EEPROM: Provides non-volatile storage for program code and data.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming.
  • Fast Access Time: Enables quick data retrieval.
  • Low Power Consumption: Suitable for battery-powered applications.
  • JEDEC Standard Pinout: Simplifies board layout and design.
  • Automatic Page Write Operation: Speeds up write operations.
  • Data Polling: Allows for verification of write completion.

Benefits:

  • Flexible Data Storage: Enables easy updates and modifications of stored data.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Reliable Performance: Provides consistent and dependable operation.
  • Simplified Design: Easy to integrate into existing systems.
  • Cost-Effective Solution: Offers a low-cost solution for non-volatile memory storage.
  • In-System Programmability: Allows for remote updates and configuration changes.

Additional Details:

The X28C256DI15 EEPROM operates on a single 5V power supply and is available in a DIP (Dual In-line Package). Its fast access time makes it suitable for applications requiring quick data retrieval. The device's automatic page write operation simplifies the programming process and reduces write times. Data polling can be used to verify that a write operation has been completed successfully. The X28C256DI15 is often used in applications where data needs to be retained even when power is lost, such as storing configuration settings, calibration data, or firmware code. It has been a reliable and widely used memory device for many years. This part is considered legacy and newer designs may utilize more modern non-volatile memory options.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess