EN
  • EN
  • DE

MZ07F

Part No MZ07F
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (M - N)
Description Smv801A18 To A42 Power Module Assembly 2.5Kv With Cooling
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042184-MZ07F
Categories OEM Parts(M-N)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MZ07F CAD Model

Description

The MZ07F is a miniature circuit breaker (MCB) manufactured by Eaton / Cutler Hammer, designed to provide overcurrent and short-circuit protection in electrical circuits. It's part of Eaton's broader line of circuit protection devices used in residential, commercial, and industrial applications.

Applications

  • Residential Electrical Panels: Used to protect individual circuits in homes.
  • Commercial Buildings: Employed in electrical distribution panels to protect lighting, outlets, and other circuits.
  • Industrial Control Panels: Integrated into control panels to protect machinery and equipment.
  • HVAC Systems: Used to protect the electrical components of heating, ventilation, and air conditioning systems.
  • Power Supplies: Employed as a protection device in power supplies and UPS systems.
  • Lighting Systems: Used to protect lighting circuits in various applications.

Features

  • Overcurrent Protection: Provides protection against overload currents that can damage equipment or cause fires.
  • Short-Circuit Protection: Quickly interrupts the circuit in the event of a short circuit to prevent damage.
  • Trip Indication: Visual indication of a tripped breaker for easy identification.
  • Compact Size: Miniature design allows for easy installation in space-constrained panels.
  • DIN Rail Mounting: Designed for easy mounting on standard DIN rails.
  • Thermal-Magnetic Trip Mechanism: Combines thermal and magnetic trip elements for comprehensive protection.

Benefits

  • Circuit Protection: Protects electrical circuits from damage due to overcurrent and short circuits.
  • Safety: Prevents electrical fires and reduces the risk of electrical shock.
  • Reliability: Provides reliable and consistent circuit protection.
  • Ease of Installation: Designed for easy installation and replacement.
  • Cost-Effective: Provides a cost-effective solution for circuit protection.
  • Equipment Protection: Protects sensitive electrical equipment from damage.

Additional Details

The MZ07F breaker will have a specific current rating (e.g., 10A, 15A, 20A) and voltage rating (e.g., 120/240V AC). It has a specific interrupting capacity, measured in kA. The trip curve (e.g., B, C, D) dictates how quickly it trips under different overcurrent conditions. Standards compliance (e.g., UL, IEC) will determine its suitability for specific applications. The breaker is typically constructed with a flame-retardant housing material for safety. Always check the datasheet before specifying the breaker.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess